EN
  • EN
  • DE

MAX3040CWE

Part No MAX3040CWE
Manufacturer Maxim Integrated
Description ±10kV ESD-Protected, Quad 5V RS-485/RS-422 Transmitters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212847-MAX3040CWE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3040CWE CAD Model

Description

Product Overview: MAX3040CWE from Maxim Integrated

The MAX3040CWE, manufactured by Maxim Integrated, is a robust and versatile quad driver designed for applications that require interfacing between 5V logic and ±5V signal lines in industrial environments. This device is particularly well-suited for digital communication in harsh settings where signal integrity and reliability are of utmost importance.

Key Features

  • High-Speed Operation: The MAX3040CWE is capable of high-speed data transmission, ensuring efficient communication within systems.
  • Quad Drivers: It features four driver circuits in one package, providing compact and efficient control of multiple lines.
  • Wide Voltage Range: This device operates with a 5V logic supply and can handle signal lines of ±5V, offering flexibility in various power environments.
  • Thermal Shutdown: The built-in thermal shutdown protection ensures the device operates within safe temperature ranges, preventing damage from overheating.
  • Fault Protection: The drivers are protected against up to ±10V of fault conditions on the communication lines, enhancing the product's robustness.
  • High Output Current: The MAX3040CWE can deliver up to 500mA of continuous output current, making it suitable for driving heavy loads.

Applications

The MAX3040CWE is ideal for a variety of industrial applications, including:

  • Factory automation and process control systems
  • PLC (Programmable Logic Controllers)
  • Data acquisition systems
  • Instrumentation
  • Industrial networking

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX3040CWE is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the high standards expected in industrial applications. The device's robust design also means it can withstand the rigors of daily operation in challenging environments.

Package and Availability

The MAX3040CWE comes in a wide-body 16-pin SOIC package, offering ease of integration into existing systems. It is available for purchase through various distributors and directly through Maxim Integrated's website, ensuring readily available stock for development and production needs.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0237 $63.2133
21+ $5.7631 $121.0251
32+ $5.5830 $178.6560
43+ $5.4029 $232.3247
56+ $5.2228 $292.4768
74+ $4.6825 $346.5050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,430 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess