The MAX3041EUE+ is a robust, quad-driver device designed by Maxim Integrated, tailored to provide reliable interfacing solutions in industrial communication systems. This high-performance component is part of the RS-485/RS-422 transceiver line, offering a combination of speed, efficiency, and reliability for a wide range of applications.
Key Features
- Quad RS-485/RS-422 Drivers: The MAX3041EUE+ includes four drivers that allow for high-speed data transmission, making it an ideal choice for multi-point communication networks.
- High Data Rates: Capable of handling data rates up to 2.5Mbps, this device is well-suited for applications requiring fast data exchange.
- Extended Temperature Range: With an operating temperature range of -40°C to +85°C, it ensures reliable performance in diverse environmental conditions.
- Integrated Protection: The device features short-circuit protection and thermal shutdown, safeguarding the circuitry against damage from overcurrent and overheating scenarios.
- Low Power Consumption: It operates with a low quiescent current, making it an energy-efficient option for power-sensitive systems.
- Wide Supply Voltage Range: The MAX3041EUE+ is designed to work with a supply voltage range of 4.75V to 5.25V, offering flexibility in various power supply scenarios.
Applications
The MAX3041EUE+ is suited for a variety of industrial applications where robust communication is essential. It is commonly used in:
- Industrial Control Systems
- Factory Automation Networks
- Building Automation
- Telecommunications Equipment
Product Specifications
Parameter
Value
Function
Quad Driver
Data Rate
2.5Mbps
Operating Temperature Range
-40°C to +85°C
Supply Voltage Range
4.75V to 5.25V
Mounting Type
Surface Mount
Package/Case
TSSOP-16
Overall, the MAX3041EUE+ from Maxim Integrated stands out as a high-quality, reliable solution for any designer or engineer looking to implement a robust communication interface in their industrial applications.