EN
  • EN
  • DE

MAX3043EWE

Part No MAX3043EWE
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description ±10kV ESD-Protected, Quad 5V RS-485/RS-422 Transmitters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212855-MAX3043EWE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3043EWE CAD Model

Description

Maxim Integrated MAX3043EWE Quad RS-485/RS-422 Transmitter

The MAX3043EWE is a high-performance quad RS-485/RS-422 transmitter designed by Maxim Integrated to facilitate robust serial communication in industrial environments. This integrated circuit is engineered to transmit differential data over long distances or in electrically noisy environments, making it an ideal choice for applications such as industrial automation, HVAC control systems, and networked communication systems.

The device features four independent driver channels that can each drive RS-485 or RS-422 communication lines. Each transmitter is capable of achieving data rates up to 10Mbps, which allows for high-speed data transmission. The MAX3043EWE operates from a single 5V supply, ensuring compatibility with a wide range of microcontrollers and digital systems.

One of the key attributes of the MAX3043EWE is its robustness against electrical disturbances. It offers enhanced electrostatic discharge (ESD) protection of ±15kV Human Body Model (HBM) on the transceiver's bus pins, ensuring reliability and stability in harsh electrical environments. Moreover, the device is designed with short-circuit and thermal shutdown features, which provide additional protection against damage from faulty wiring or extreme conditions.

Maxim Integrated has packaged the MAX3043EWE in a 16-pin wide-body SOIC package, which allows for efficient heat dissipation and easy integration into a variety of PCB layouts. The operating temperature range of the MAX3043EWE extends from -40°C to +85°C, further demonstrating its suitability for demanding industrial applications.

For designers and engineers looking to implement reliable multi-point data communication, the MAX3043EWE offers a combination of high-speed data handling, robust protection features, and dependable performance. Its adherence to the RS-485 and RS-422 standards ensures compatibility with a broad array of existing systems and infrastructure, making it a versatile and essential component in the design of modern industrial communication networks.

Overall, the MAX3043EWE from Maxim Integrated stands out as a superior solution for any application requiring a reliable and efficient method of transmitting differential signals over long distances or in noisy environments.

You May Also Be Interested in

Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7387 $59.8192
38+ $3.0677 $116.5726
59+ $2.9718 $175.3362
81+ $2.8760 $232.9560
104+ $2.7801 $289.1304
140+ $2.4925 $348.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,510 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess