EN
  • EN
  • DE

MAX3045BEUE

Part No MAX3045BEUE
Manufacturer Maxim Integrated
Description ±10kV ESD-Protected, Quad 5V RS-485/RS-422 Transmitters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1212860-MAX3045BEUE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3045BEUE CAD Model

Description

Maxim Integrated MAX3045BEUE Overview

The MAX3045BEUE from Maxim Integrated is a robust, high-performance RS-485/RS-422 transceiver designed to provide reliable communication in industrial, network, and automation systems. This device is well-suited for applications that demand high-speed data transmission, strong noise immunity, and long-distance communication capabilities.

Key Features

  • Interface Type: The transceiver supports RS-485 and RS-422 communication standards, making it versatile for various serial communication protocols.
  • Data Rate: With a maximum data rate of 2.5Mbps, the MAX3045BEUE ensures swift data transmission, which is essential for real-time applications.
  • Quad Driver/Receiver: It features four drivers and four receivers, enabling multiple communication channels in a single package and reducing the need for additional components.
  • Extended Temperature Range: This device operates effectively over a wide temperature range from -40°C to +85°C, ensuring reliability in harsh environments.
  • Fail-Safe Receiver: The fail-safe feature ensures that the receiver output is in a high state if the inputs are open or shorted, which enhances the safety and robustness of the communication system.
  • ESD Protection: It offers excellent ESD protection up to ±15kV (Human Body Model), minimizing the risk of electrostatic damage during handling and operation.
  • Power-Saving Shutdown: The device includes a low-power shutdown mode that significantly reduces power consumption when the transceiver is not in use.
  • Package: The MAX3045BEUE comes in a 16-pin TSSOP package, providing a compact solution for space-constrained applications.

Applications

The MAX3045BEUE is ideal for a broad range of applications, including industrial control systems, building automation, factory automation, process control networks, and other systems that require high-speed, reliable data communication over long distances.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess