EN
  • EN
  • DE
  • IT

MAX306CPI+

Part No MAX306CPI+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 16X1 28DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Circuits 1
Max On Resistance 100 Ohm
Channel-to-Channel Matching (ΔRon) 1.5 Ohm
Single Supply Voltage (V+) 5 V to 30 V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Max Switch Time (Ton,Toff) 200ns, 150ns
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 8pF, 130pF
Max Leakage Current (IS off) 500pA
Crosstalk -92dB @ 100kHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-PDIP
Win Source Part Number 021398-MAX306CPI+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX306CPI+ CAD Model

Description

Maxim Integrated MAX306CPI+ Precision, 16-Channel/Dual 8-Channel, High-Performance CMOS Analog Multiplexers

The Maxim Integrated MAX306CPI+ is a highly versatile and reliable analog multiplexer that offers exceptional performance for routing analog signals in a variety of electronic systems. This precision integrated circuit is designed to function as either a 16-channel single-ended analog multiplexer or a dual 8-channel differential multiplexer, providing flexibility and efficiency for designers and engineers in their applications.

Constructed with Maxim's advanced CMOS technology, the MAX306CPI+ boasts low on-resistance (100 ohms max) and low charge injection (10pC max), which ensures minimal signal distortion and high fidelity in signal switching. The device operates with a single +5V to +30V supply or dual ±4.5V to ±20V supplies, accommodating a wide range of power requirements and making it suitable for various operating environments.

Featuring a robust design, the MAX306CPI+ is capable of handling ±25mA of continuous current through the switch, and its ESD tolerance is tested to 2000V Human Body Model, providing a high level of protection against electrostatic discharges. The device also includes break-before-make switching, which prevents momentary shorting when switching between channels, thereby protecting sensitive analog signals.

With its extended temperature range of -40°C to +85°C, the MAX306CPI+ is ideal for use in harsh conditions, ensuring reliable performance in industrial, automotive, and communication systems. Its 28-pin plastic DIP (PDIP) package allows for easy integration into a wide array of circuit designs.

Applications for the MAX306CPI+ are diverse and can include data acquisition systems, test equipment, communication systems, avionics, and any application where precise and repeatable analog signal routing is required. Its high-performance characteristics make it an excellent choice for designers looking for a multiplexer that combines flexibility with superior electrical performance.

In summary, the Maxim Integrated MAX306CPI+ analog multiplexer is a top-tier solution for complex signal routing needs, offering precision, durability, and versatility in a compact and efficient package. Its integration into your system promises to enhance performance and reliability across a broad spectrum of applications.

You May Also Be Interested in

Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.9100 $79.8200
4+ $32.7466 $130.9864
5+ $31.7233 $158.6165
7+ $30.7000 $214.9000
9+ $29.6766 $267.0894
12+ $26.6067 $319.2804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess