The MAX306EPI from Maxim Integrated is a versatile and high-performance analog multiplexer that offers exceptional precision and flexibility for a wide range of applications. This device can function as either a 16-channel single-ended analog multiplexer or a dual 8-channel multiplexer, making it an ideal choice for data acquisition systems, test equipment, and communication systems where multiple analog signals need to be routed to a single data acquisition point.
Constructed using Maxim's proprietary CMOS process technology, the MAX306EPI boasts low charge injection, low power consumption, and an electrostatic discharge (ESD) protection of greater than 2000V. Its digital inputs are TTL and CMOS logic compatible, allowing for easy integration with a variety of digital systems.
The device features a wide analog signal range that can handle ±15V and a digital signal range of 4.5V to 30V. Additionally, the MAX306EPI has a low on-resistance of 100 ohms, which is matched between channels to within 4 ohms and remains flat over the specified analog signal range. This low on-resistance reduces signal attenuation, ensuring high signal integrity.
With its break-before-make switching action, the MAX306EPI prevents momentary shorting of adjacent channels during switching, thus preserving signal integrity and protecting sensitive circuitry. The multiplexer also includes an inhibit input to simultaneously open all signal paths, providing further control over the signal routing.
Available in a 28-pin plastic DIP package, the MAX306EPI is designed for easy implementation into existing designs. Its robust design and high-quality construction make it a reliable choice for mission-critical applications in industrial, medical, and military sectors.
For designers and engineers looking for a high-quality analog multiplexer, the MAX306EPI from Maxim Integrated offers the performance, reliability, and flexibility needed to handle complex signal routing with ease.