EN
  • EN
  • DE

MAX3084ECSA+

Part No MAX3084ECSA+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS485/422 10MBPS 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Standard Package 200
Category Integrated Circuits(ICs)
Family Interface - Drivers Receivers Transceivers
Packaging Tube
Type Transceiver
Protocol RS422 RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 100mV
Data Rate 500kbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style SMD/SMT
Package 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package 8-SOIC
Catalog RS-422 RS-485 Transceivers
Win Source Part Number 073492-MAX3084ECSA+
Ultra Librarian 3D Model Ultra Librarian MAX3084ECSA+ CAD Model

Description

Maxim Integrated MAX3084ECSA+ RS-485/RS-422 Transceiver

The MAX3084ECSA+ is a high-performance, quad RS-485/RS-422 transceiver from Maxim Integrated, designed to communicate over long distances and in electrically noisy environments. This robust transceiver is capable of achieving data rates up to 10Mbps, making it suitable for high-speed data communication in industrial, network, and automation systems.

Encased in a compact SOIC-8 package, the MAX3084ECSA+ operates from a single 5V supply, which is ideal for simplifying power supply design. It features true fail-safe receiver inputs, ensuring a logic-high receiver output if inputs are open or shorted, thereby enhancing the reliability of the communication system. This feature is particularly beneficial in applications where cable faults may occur, preventing system crashes and data loss.

The device is designed with Maxim Integrated's proprietary low-power BiCMOS process, which allows for reduced power consumption without sacrificing performance. With its 1/4-unit-load receiver input impedance, up to 128 transceivers can be connected on the same bus, significantly expanding system capabilities without the need for repeaters or additional hardware.

Moreover, the MAX3084ECSA+ offers enhanced electrostatic discharge (ESD) protection, withstanding up to ±15kV Human Body Model (HBM), which makes it robust against the rigors of industrial environments. Its extended temperature range of -40°C to +85°C ensures reliable operation even in extreme conditions.

Key features of the MAX3084ECSA+ include:

  • High-speed operation up to 10Mbps
  • Fail-safe receiver for open, short, and idle-bus conditions
  • Low-power consumption for energy-efficient designs
  • High receiver input impedance allowing up to 128 devices on the bus
  • Robust ESD protection for harsh environments
  • Wide operating temperature range for versatility in application deployment

Whether it's for industrial control, networked sensors, or data acquisition systems, the MAX3084ECSA+ provides a reliable and efficient solution for high-speed differential communication, ensuring data integrity and system robustness in challenging conditions.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess