EN
  • EN
  • DE

MAX3088CPA+

Part No MAX3088CPA+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description Single Transmitter/Receiver RS-422/RS-485 8-Pin PDIP N / IC TXRX RS485/422 10MBPS 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 100mV
Data Rate 10Mbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 785810-MAX3088CPA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3088
Introduction Date December 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX3088CPA+ CAD Model

Description

MAX3088CPA+ RS-485/RS-422 Transceiver from Maxim Integrated

The MAX3088CPA+ is a high-performance RS-485/RS-422 transceiver module designed by Maxim Integrated to facilitate robust serial communication in industrial environments. This transceiver is capable of data rates up to 250kbps and is optimized for balanced data transmission standard to RS-485/RS-422 communication protocols.

One of the standout features of the MAX3088CPA+ is its fail-safe feature that guarantees a known state if the inputs are open, shorted, or idle, which is crucial for maintaining the integrity of the communication system. The device operates from a single 5V supply, making it suitable for a wide range of applications, and it is characterized for operation from -40°C to +85°C, ensuring reliability across diverse operating conditions.

The transceiver is equipped with a 1/4-unit load receiver input impedance, which allows up to 128 transceivers on the bus, thereby enhancing the scalability of the system it is integrated into. Moreover, the MAX3088CPA+ features thermal shutdown and current-limiting functions to protect against excessive power dissipation and bus contention or faults.

Its 8-pin DIP package makes it convenient for breadboarding and prototyping as well as for final production in embedded systems. The MAX3088CPA+ is also available in a surface-mount package, providing flexibility for various PCB designs.

The device is ideally suited for industrial control systems, HVAC controls, data acquisition systems, and any other applications that require high-speed, bidirectional communication under potentially noisy conditions. With Maxim Integrated's reputation for quality and reliability, the MAX3088CPA+ transceiver is a dependable choice for designers looking to implement RS-485/RS-422 communication interfaces.

This transceiver's robust design and comprehensive feature set ensure that it can meet the demands of critical communication applications, maintaining signal integrity and system stability even in the harshest industrial environments.

Key Features:

  • RS-485/RS-422 Transceiver
  • Data Rates up to 250kbps
  • Fail-Safe Receiver for Open, Short, Idle Inputs
  • 1/4-Unit Load for up to 128 Transceivers on the Bus
  • Single 5V Supply Operation
  • Thermal Shutdown and Current-Limiting Protection
  • Operational Temperature Range: -40°C to +85°C
  • Available in 8-Pin DIP and Surface-Mount Packages

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
Need more? Email Us
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess