EN
  • EN
  • DE

MAX3088CSA+

Part No MAX3088CSA+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS485/422 10MBPS 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 100mV
Data Rate 10Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1067277-MAX3088CSA+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3088CSA+ CAD Model

Description

Maxim Integrated MAX3088CSA+ Transceiver Overview

The MAX3088CSA+ is a high-performance, low-power transceiver from Maxim Integrated, designed for RS-485 and RS-422 communication interfaces. This robust component is suitable for long-distance and high-speed data transmission applications, making it a reliable choice for industrial, commercial, and telecommunications systems.

Key Features

  • High-Speed Operation: The MAX3088CSA+ is capable of data rates up to 10Mbps, ensuring swift data communication for time-sensitive applications.
  • Extended Temperature Range: With an operating temperature range from -40°C to +85°C, this transceiver is designed to withstand harsh environments and provide reliable performance under extreme conditions.
  • Reduced Power Consumption: It operates from a single 5V supply, with a low quiescent current of 300µA, making it an energy-efficient solution for modern electronic systems.
  • Enhanced Protection: Built-in protection features include ±15kV ESD protection on the transceiver's input and output pins, safeguarding the device against electrostatic discharge damages.
  • Fail-Safe Receiver: The receiver has a fail-safe feature that ensures a logic-high output if the input is open circuit, shorted, or idle, enhancing the reliability of the communication link.

Applications

The MAX3088CSA+ is ideal for a range of applications that require robust and reliable data transmission. Common applications include:

  • Industrial Control Systems
  • Building Automation
  • Networked Security Systems
  • Point of Sale Systems
  • Data Acquisition Systems

Package and Quality

The MAX3088CSA+ is available in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. Maxim Integrated ensures high-quality standards, providing a product that meets the rigorous demands of industrial applications.

Conclusion

With its combination of high-speed data transfer, robust protection features, and low power consumption, the MAX3088CSA+ from Maxim Integrated stands out as a superior choice for RS-485 and RS-422 communications. Its reliability and versatility make it a go-to transceiver for a wide array of applications that require dependable performance even in the toughest conditions.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess