EN
  • EN
  • DE

MAX308CUE+

Part No MAX308CUE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Circuits 1
Max On Resistance 100 Ohm
Channel-to-Channel Matching (ΔRon) 1.5 Ohm
Single Supply Voltage (V+) 5 V to 30 V
Dual Supply Voltage(V±) ±5 V to 20 V
Max Switch Time (Ton,Toff) 150ns, 150ns
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 3pF, 26pF
Max Leakage Current (IS off) 750pA
Crosstalk -92dB @ 100kHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 1067289-MAX308CUE+
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Portable Devices, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian MAX308CUE+ CAD Model

Description

The MAX308CUE+ is a high-performance, single-ended, 8-channel multiplexer (mux) from Maxim Integrated. This precision analog mux is designed for use in applications requiring a high degree of accuracy and reliability, such as data acquisition systems, test equipment, and process control.

Key Features

  • Low On-Resistance: The MAX308CUE+ boasts a low on-resistance of 100 ohms max, which minimizes signal attenuation and ensures excellent signal integrity.
  • Low Crosstalk: With a low crosstalk between channels, this mux provides superior isolation for precise measurements.
  • Single +5V or ±15V Supply: It operates from a single +5V supply or from ±15V supplies, providing flexibility in various system designs.
  • High Off-Isolation: The device includes high off-isolation of -80dB at 50kHz, which prevents signal leakage between channels when they are in the off state.
  • Break-Before-Make Switching: This feature ensures that no two channels are connected simultaneously, avoiding potential short circuits.
  • ESD Protection: The MAX308CUE+ includes ESD protection diodes on all mux inputs, enhancing the robustness of the device against electrostatic discharges.

Applications

  • Data Acquisition Systems
  • Test Equipment
  • Process Control
  • Communication Systems
  • Medical Equipment

Package and Temperature Range

The MAX308CUE+ is offered in a 16-pin TSSOP package, which is suitable for space-constrained applications. It operates over the extended temperature range of -40°C to +85°C, ensuring reliable performance in a wide range of environments.

Manufacturer Support

Maxim Integrated provides comprehensive technical support for the MAX308CUE+, including detailed datasheets, application notes, and design resources to facilitate integration into various systems and to expedite the development process.

You May Also Be Interested in

Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.6806 $74.0418
5+ $20.2508 $101.2540
8+ $19.6180 $156.9440
11+ $18.9851 $208.8361
14+ $18.3523 $256.9322
19+ $16.4538 $312.6222
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess