EN
  • EN
  • DE
  • IT

MAX3098EAESE+

Part No MAX3098EAESE+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description Triple Receiver RS-422/RS-485 16-Pin SOIC N / IC RS485/422 RX 32MBPS 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Receiver
Protocol RS422, RS485
Number of Drivers/Receivers 0/3
Receiver Hysteresis 40mV
Data Rate 32Mbps
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 785831-MAX3098EAESE+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX3098E
Introduction Date July 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX3098EAESE+ CAD Model

Description

Maxim Integrated's MAX3098EAESE+ RS-485/RS-422 Receiver

The MAX3098EAESE+ from Maxim Integrated is a robust RS-485/RS-422 receiver designed to provide reliable communication in industrial and noisy environments. This high-speed transceiver is capable of operating at speeds up to 10Mbps, making it an excellent choice for applications requiring fast and accurate data transmission.

Constructed with a fail-safe feature that ensures a logic-high receiver output when the input is shorted or open, the MAX3098EAESE+ enhances the reliability of the system it is integrated into. This characteristic is particularly valuable in applications where cable faults may occur, ensuring that the system continues to operate correctly even under fault conditions.

The device is equipped with a quarter-unit-load receiver input impedance, allowing up to 128 transceivers on the bus. This high fan-out capability makes it an ideal choice for complex networks that require a large number of nodes. The MAX3098EAESE+ also features integrated hot-swap capability, which allows the insertion and removal of nodes without affecting the data communication on the bus.

With its extended -40°C to +85°C temperature range, the MAX3098EAESE+ is suitable for harsh environments. The device comes in a 16-pin narrow SO package, which is optimized for space-constrained applications. Additionally, it operates from a single 5V supply, simplifying power supply design.

Protection is a key feature of the MAX3098EAESE+. It includes ±15kV ESD protection on the receiver inputs, safeguarding the device against electrostatic discharges that can occur during installation or operation. Moreover, the receiver inputs have a significant common-mode range of -7V to +12V, providing additional tolerance to ground potential differences within the network.

In summary, the MAX3098EAESE+ from Maxim Integrated is a highly reliable, high-speed RS-485/RS-422 receiver that offers excellent performance and protection for industrial communication networks. Its robust design, fail-safe operation, and high node count support make it a versatile choice for engineers designing advanced communication systems.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.3624 $66.3624
2+ $54.4512 $108.9024
3+ $52.7496 $158.2488
4+ $51.0480 $204.1920
6+ $49.3464 $296.0784
7+ $44.2416 $309.6912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess