EN
  • EN
  • DE

MAX3141EEAI

Part No MAX3141EEAI
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702968-MAX3141EEAI
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3141EEAI CAD Model

Description

Maxim Integrated MAX3141EEAI: High-Speed RS-485/RS-422 Transceiver

The MAX3141EEAI from Maxim Integrated is a high-performance, high-speed transceiver designed for RS-485 and RS-422 communication interfaces. This robust integrated circuit is capable of achieving data rates up to 10Mbps, making it an excellent choice for industrial, networking, and telecommunications applications requiring high-speed data transfer and reliable performance in harsh environments.

Encased in a 28-pin SSOP (Shrink Small Outline Package), the MAX3141EEAI offers a full-duplex communication mode, providing simultaneous transmit and receive capabilities for efficient data handling. Its extended temperature range of -40°C to +85°C ensures reliable operation under extreme conditions, which is critical for mission-critical systems and outdoor installations.

One of the key features of the MAX3141EEAI is its integrated slew-rate-limited driver, which minimizes electromagnetic interference (EMI) and reduces reflections caused by improperly terminated cables, thus enhancing signal integrity and allowing for longer cable runs. The device also includes fail-safe circuitry that guarantees a logic-high receiver output when the input is open circuit, shorted, or idle, providing additional robustness in the event of a fault or disconnection.

The transceiver is equipped with a half-duplex/full-duplex selector, allowing users to configure the communication mode based on their specific application requirements. Additionally, the MAX3141EEAI features a driver-enable and receiver-enable function, giving further control over the transceiver's operation and power management.

Protection is a crucial aspect of any industrial-grade component, and the MAX3141EEAI excels in this area. It includes both thermal shutdown to prevent damage from overheating and short-circuit protection for the driver outputs. Moreover, this transceiver is designed to withstand electrostatic discharge (ESD) events, with ESD protection up to ±15kV (Human Body Model), safeguarding the device against sudden voltage spikes.

In summary, the MAX3141EEAI is a versatile, high-speed RS-485/RS-422 transceiver that delivers reliable performance with built-in protection features. Its advanced capabilities make it an ideal solution for a wide range of applications that demand robust data communication.

You May Also Be Interested in

Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess