EN
  • EN
  • DE

MAX31722MUA+T

Part No MAX31722MUA+T
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -55C-125C 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 51 Weeks
Features Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-uMAX-EP
Manufacturer Maxim Integrated
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-uMax-EP
Family Name MAX31722
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MAX31722MUA+T-ND, MAX31722MUAT, 90-31722+UTR, MAX31722MUA+TCT, MAX31722MUA+TTR, MAX31722MUA+TDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844098-MAX31722MUA+T
Ultra Librarian 3D Model Ultra Librarian MAX31722MUA+T CAD Model

Description

The MAX31722MUA+T from Maxim Integrated is a sophisticated digital thermometer and thermostat designed to offer precision temperature monitoring and control in a wide range of applications. This compact device is housed in an 8-pin µMAX package, making it suitable for space-constrained applications while delivering high-performance temperature sensing capabilities.

Key Features

  • Temperature Accuracy: The MAX31722MUA+T provides high accuracy temperature readings, with only ±0.5°C variance from -20°C to +85°C, ensuring reliable and consistent temperature monitoring.
  • Operating Voltage: It operates over a wide voltage range of 3.0V to 5.5V, making it versatile for various system designs and power requirements.
  • Communication Interface: The device uses a 3-wire serial interface that is compatible with SPI, QSPI, and MICROWIRE protocols, facilitating easy integration into existing digital systems.
  • Programmable Resolution: The resolution of the temperature readings can be programmed from 9 to 12 bits, allowing designers to optimize the balance between resolution and conversion time as per their specific requirements.
  • Thermostat Function: The MAX31722MUA+T includes a thermostat function with programmable setpoints, enabling it to trigger a thermal management system when a specified temperature threshold is reached.

Applications

This device is ideal for a variety of applications that require precise temperature control and monitoring, such as:

  • Industrial systems
  • Environmental control systems
  • Computer peripherals
  • Consumer electronics
  • Medical and scientific instrumentation

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX31722MUA+T is no exception. It is designed to meet stringent industrial standards, ensuring reliable performance in even the most demanding conditions.

Ordering Information

The MAX31722MUA+T is available in tape and reel packaging, denoted by the '+T' suffix, which is ideal for automated manufacturing processes. This packaging option facilitates efficient handling and placement during the assembly of electronic devices.

You May Also Be Interested in

Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $1.7303
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Need more? Email Us
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.5547
Texas Instruments
Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm™ Technology (65nm/90nm) | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.8831
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $9.1407
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Lowest to $1.0156

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9574 $54.5314
25+ $4.0676 $101.6900
39+ $3.9405 $153.6795
53+ $3.8134 $202.1102
68+ $3.6863 $250.6684
91+ $3.3050 $300.7550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess