EN
  • EN
  • DE

MAX31725MTA

Part No MAX31725MTA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702983-MAX31725MTA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX31725MTA CAD Model

Description

The MAX31725MTA from Maxim Integrated is a high-precision digital temperature sensor designed for modern electronic systems. It offers accuracy and low power consumption, making it an ideal choice for a wide range of applications, including industrial systems, medical devices, and consumer electronics.

Key Features

  • High Accuracy: The MAX31725MTA provides high-accuracy temperature readings with a ±1°C accuracy from -55°C to +125°C.
  • Digital Interface: It features a 2-wire, I²C-compatible serial interface that simplifies integration into your system.
  • Programmable Resolution: The resolution of the temperature readings can be programmed from 9 to 12 bits, allowing for a balance between resolution and conversion time.
  • Low Power: Designed for power-sensitive applications, this sensor operates with a low supply voltage from 1.7V to 3.6V and has a low operating current.
  • Multiple Operating Modes: It supports both continuous and single-shot measurement modes, providing flexibility for different use cases.
  • Alarm Function: The MAX31725MTA includes an overtemperature alarm output which can be set via the I²C interface, enabling systems to respond to critical temperature events.

Applications

  • Environmental Monitoring
  • Industrial Control Systems
  • Medical Equipment
  • Battery Management Systems
  • Data Centers

The MAX31725MTA temperature sensor comes in a small 8-pin TDFN package, which is suitable for space-constrained applications. Its robust design ensures reliable performance even in harsh environmental conditions, making it a versatile choice for temperature monitoring needs.

Maxim Integrated's commitment to quality and innovation is reflected in the MAX31725MTA, offering designers a reliable and efficient solution for temperature sensing requirements. Whether you are developing sophisticated medical devices, optimizing industrial processes, or ensuring the proper functioning of consumer electronics, the MAX31725MTA stands as a top-tier choice for your temperature sensing needs.

You May Also Be Interested in

Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
Lowest to $3.2490

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0083 $56.0664
18+ $5.7504 $103.5072
27+ $5.5707 $150.4089
38+ $5.3910 $204.8580
48+ $5.2113 $250.1424
65+ $4.6722 $303.6930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess