EN
  • EN
  • DE

MAX31865ATP+T

Part No MAX31865ATP+T
Manufacturer Maxim Integrated
Catalog PMIC - Thermal Management
Description IC RTD TO DIGITAL CONVERT 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Temp Monitoring System (Sensor)
Sensor Type External
Accuracy ±0.5°C(Max)
Topology ADC (Sigma Delta), Comparator, Register Bank
Output Type SPI
Output Alarm No
Output Fan No
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 20-TQFN-EP (5x5)
Win Source Part Number 1067398-MAX31865ATP+T
Family Name MAX31865ATP+T
Introduction Date September 23, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Power Management, Medical, Wireless, Sensing & Instrumentation, Automotive
Ultra Librarian 3D Model Ultra Librarian MAX31865ATP+T CAD Model

Description

Maxim Integrated MAX31865ATP+T RTD-to-Digital Converter

The MAX31865ATP+T from Maxim Integrated is a sophisticated RTD-to-digital converter IC designed for precise temperature sensing and measurement. This high-accuracy device is an ideal solution for industrial and instrumentation applications where reliable and accurate temperature readings are crucial.

The MAX31865ATP+T supports a wide variety of 2-, 3-, and 4-wire platinum resistance temperature detectors (RTDs), offering flexibility for different types of temperature measurement setups. Its ability to work with PT100 and PT1000 platinum RTDs makes it highly versatile for a range of applications.

With an operating voltage range of 3.0V to 3.6V, this converter is optimized for low-power operations. The device features an external resistor that sets the sensitivity for the RTD being used, which allows for fine-tuning to achieve the highest accuracy. It also includes overvoltage protection to ensure stability and longevity in harsh electrical environments.

The MAX31865ATP+T boasts a high-resolution delta-sigma ADC, providing accurate temperature data with minimal noise. Its digital filter processing helps to reduce the effect of 50Hz/60Hz noise, commonly found in industrial settings, resulting in cleaner and more reliable measurements.

Communication with the MAX31865ATP+T is achieved through a standard SPI interface, which enables easy integration with microcontrollers and other digital systems. The device also includes fault detection capabilities, which can alert the system to potential issues such as RTD open circuits, short circuits to GND, and short circuits to VDD.

The compact 20-pin TQFN package makes the MAX31865ATP+T suitable for space-constrained applications, while also providing a robust physical interface for embedded systems. Its temperature range of -40°C to +85°C ensures that the device can operate reliably in a wide range of environmental conditions.

In summary, the MAX31865ATP+T from Maxim Integrated is a high-performance RTD-to-digital converter that offers precision, flexibility, and ease of use for a variety of temperature sensing applications. Its robust design and advanced features make it an excellent choice for engineers and designers looking to implement accurate temperature measurement in their systems.

You May Also Be Interested in

SMSC Corporation
RPM-Based Fan Controller with HW Thermal Shutdown
Lowest to $1.0765
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.7855
Texas Instruments
Need more? Email Us
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.3177
Analog Devices Inc.
IC TEMP SNSR QUAD DAC 16-QSOP
Lowest to $23.1818
Texas Instruments
Lowest to $23.4503
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3264 $53.2224
33+ $3.1158 $102.8214
50+ $3.0106 $150.5300
72+ $2.8000 $201.6000
93+ $2.6948 $250.6164
116+ $2.5895 $300.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,200 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess