EN
  • EN
  • DE

MAX31875R2TZS+T

Part No MAX31875R2TZS+T
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description TINY I2C TEMPERATURE SENSOR IN W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 125°C
Output Type I²C/SMBus
Voltage - Supply 1.6V ~ 3.6V
Resolution 12 b
Features One-Shot, Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±1°C (±1.75°C)
Test Condition 0°C ~ 70°C (-40°C ~ 145°C)
Temperature Range - Operating -50°C ~ 150°C
Mounting Type Surface Mount
Package / Case 4-XFBGA, WLBGA
Supplier Device Package 4-WLP (0.84x0.84)
Base Product Number MAX31875
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075258-MAX31875R2TZS+T
Ultra Librarian 3D Model Ultra Librarian MAX31875R2TZS+T CAD Model

Description

Maxim Integrated MAX31875R2TZS+T Temperature Sensor

The MAX31875R2TZS+T is a high-accuracy, low-power temperature sensor from Maxim Integrated that offers a digital output through an I²C interface. This sensor is designed for precise temperature measurement in a variety of applications, ranging from consumer electronics to industrial systems.

Key Features

  • High Accuracy: The MAX31875R2TZS+T provides excellent accuracy, with a typical accuracy of ±0.5°C in the range of -40°C to +125°C, ensuring reliable temperature readings for critical applications.
  • Low Power Consumption: This temperature sensor is optimized for power-sensitive applications with its low operating current, making it an ideal choice for battery-operated devices.
  • I²C Interface: The device features a standard I²C interface that allows easy integration with microcontrollers and other digital systems, supporting multiple I²C addresses for use with multiple sensors on the same bus.
  • Small Package: Housed in a tiny 6-pin TSOT package, the MAX31875R2TZS+T is suitable for space-constrained applications, providing accurate temperature sensing without occupying much board space.
  • Wide Operating Voltage Range: With an operating voltage range of 1.7V to 3.6V, this sensor is versatile and can be used in a wide range of devices with different power supply levels.
  • Programmable Resolution: The resolution of the sensor is programmable, allowing designers to make a trade-off between resolution and conversion time, tailoring the sensor's performance to the application's requirements.

Applications

  • Mobile and wearable devices
  • Medical equipment
  • Industrial control systems
  • Environmental monitoring
  • Smart home automation
  • Data center monitoring

The MAX31875R2TZS+T is a robust and reliable solution for temperature monitoring, offering the precision and durability expected from Maxim Integrated products. Its small size, low power consumption, and high accuracy make it an excellent choice for engineers and designers looking to incorporate temperature sensing into their next project.

You May Also Be Interested in

Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556
Texas Instruments
Low-Power, Digital Temperature Sensor with Two-Wire Interface in WCSP | SENSOR DIGITAL -40C-125C 4DSBGA
Lowest to $1.5342
Texas Instruments
LM74 SPI/Microwire12-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -55C-150C 8SOIC
Lowest to $2.4556
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5344
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Lowest to $1.5507
STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.5547

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5437 $54.0295
80+ $1.2666 $101.3280
125+ $1.2270 $153.3750
170+ $1.1875 $201.8750
220+ $1.1479 $252.5380
295+ $1.0291 $303.5845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,920 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess