EN
  • EN
  • DE

MAX31910AUI+T

Part No MAX31910AUI+T
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description Single-channel Isolated 24-V to 60-V digital input receiver for digital input modules 8-SOIC -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Interface SPI
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Channels 8
Number of Pins 28
Operating Supply Current 1.4 mA
Output Type Digital
Packaging Tape & Reel (TR)
RoHS Compliant
Win Source Part Number 1075261-MAX31910AUI+T
Categories Interface - Specialized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX31910AUI+T CAD Model

Description

Maxim Integrated MAX31910AUI+T Octal Digital Input Translator/Serializer

The MAX31910AUI+T from Maxim Integrated is a state-of-the-art octal digital input translator/serializer designed to interface industrial sensors to a microcontroller or field programmable gate array (FPGA). It translates, conditions, and serializes the 8 LSTTL digital inputs into a fully SPI-compatible serial output. This robust component is ideal for industrial automation and process control applications, where reliability and precision are crucial.

The MAX31910AUI+T operates from a wide supply voltage range of 3.0V to 5.5V, making it versatile for various industrial environments. Its integrated 600mA current-limited load supply and serial interface supply voltage range from 1.71V to 5.5V offer flexibility in interfacing with a variety of logic levels. This component is especially useful for systems that require digital input data from sensors in noisy environments, as it provides high noise immunity and robustness.

The device features an integrated 5.0V ±5% regulator for field-side supply and includes on-chip diagnostics to ensure system integrity. It can detect open-circuit, short-to-ground, and short-to-VDD conditions on the field side, which helps in quickly identifying and rectifying system faults. The MAX31910AUI+T also has an internal oscillator, eliminating the need for an external clock source.

Maxim Integrated's MAX31910AUI+T comes in a compact 28-TSSOP package and is specified for operation over the -40°C to +125°C temperature range, ensuring reliable performance under extreme conditions. Its serial interface is SPI/QSPI/MICROWIRE compatible, which provides easy integration with most microcontrollers and FPGAs.

For engineers and designers looking to streamline their digital input interface while maintaining high reliability and accuracy, the MAX31910AUI+T is an excellent choice. Its integration of multiple functions into a single chip not only saves space but also simplifies design and enhances system reliability.

Whether it's for factory automation, process control, or other demanding industrial applications, the MAX31910AUI+T offers a high-performance solution that engineers can trust for their digital input translation and serialization needs.

You May Also Be Interested in

Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess