EN
  • EN
  • DE
  • IT

MAX319ESA+

Part No MAX319ESA+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 35 Ohm
Channel-to-Channel Matching (ΔRon) 2 Ohm (Max)
Single Supply Voltage (V+) 10 V to 30 V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Max Switch Time (Ton,Toff) 175ns, 145ns
Charge Injection 3pC
Channel Capacitance(CS off, CD off) 8pF, 8pF
Max Leakage Current (IS off) 250pA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 106933-MAX319ESA+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX319ESA+ CAD Model

Description

Maxim Integrated's MAX319ESA+ Analog Switch

The MAX319ESA+ is a precision, dual, high-speed analog switch from Maxim Integrated designed to provide superior switching performance for a wide range of applications. This versatile component is part of Maxim's commitment to delivering high-quality and reliable integrated circuits that meet the demanding requirements of modern electronic systems.

Constructed with Maxim's proprietary process technology, the MAX319ESA+ offers low on-resistance of 35 ohms max, which ensures minimal signal distortion and power loss. This feature, combined with the switch's low charge injection (10pC max), makes it an excellent choice for applications where signal integrity is paramount, such as audio and video signal routing, test equipment, and data acquisition systems.

The switch operates from a single +5V to +30V supply or from dual ±4.5V to ±20V supplies, providing flexibility in system design. Its dual SPST (Single Pole Single Throw) configuration allows for independent control of two separate signals, or the switches can be combined for a DPST (Double Pole Single Throw) operation, offering designers a compact and efficient solution for multiplexing and signal routing tasks.

With its fast switching times (t<sub>ON = 250ns max, t<sub>OFF = 200ns max), the MAX319ESA+ is well-suited for high-frequency applications. The device also features a low crosstalk of -90dB at 1MHz, which minimizes interference between channels when multiple switches are used in close proximity.

The MAX319ESA+ comes in a small 8-pin SOIC package, making it a space-saving option for dense PCB layouts. Its extended temperature range of -40°C to +85°C ensures reliable operation in harsh environments, making it suitable for industrial and automotive applications as well.

With its robust design and high-performance characteristics, the MAX319ESA+ from Maxim Integrated is an ideal solution for designers looking to enhance the efficiency and functionality of their electronic systems.

For detailed specifications and application support, visit Maxim Integrated's official website or consult the MAX319ESA+ datasheet.

You May Also Be Interested in

Renesas Electronics America
MULTIPLEXERS/SWITCHES / Circuit IC Switch
Lowest to $0.3661
ON Semiconductor
LOG CMOS ANALOG SWITCH / Circuit IC Switch
Lowest to $1.3583
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
ON Semiconductor
DIFFERENTIAL MUX, 4 CHANNEL / Circuit IC Switch
Lowest to $1.4747
Analog Devices Inc.
IC MUX 8:1 3.5KOHM 16SOIC
Lowest to $32.9338
Analog Devices Inc.
IC SWITCH SPDT 8MSOP / 1 Circuit IC Switch 2:1 35Ohm 8-MSOP
Lowest to $6.3977
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.6240
Texas Instruments
IC MUX/DEMUX 8X1 16TSSOP / 1 Circuit IC Switch 8:1 75Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6924 $51.6936
34+ $3.0297 $103.0098
52+ $2.9350 $152.6200
71+ $2.8404 $201.6684
92+ $2.7457 $252.6044
122+ $2.4616 $300.3152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess