EN
  • EN
  • DE

MAX3204EETT+T

Part No MAX3204EETT+T
Manufacturer Maxim Integrated
Catalog TVS - Diodes
Description ESD Suppressor Diode Diode Array Uni-Dir 5.5V 6-Pin TDFN EP T/R / TVS DIODE 6TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 4
Applications Ethernet
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-TDFN-EP (3x3)
Win Source Part Number 073502-MAX3204EETT+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MAX3204E
Introduction Date February 27, 2003
ECCN EAR99
Country of Origin China, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX3204EETT+T CAD Model

Description

Maxim Integrated's MAX3204EETT+T: A High-Performance USB 2.0 ESD-Protection Device

The MAX3204EETT+T from Maxim Integrated is a state-of-the-art solution designed to protect sensitive USB 2.0 interfaces from electrostatic discharge (ESD) and electrical fast transients (EFT). This compact, high-performance device is an essential component for any application that requires reliable USB connectivity with robust protection against the harsh realities of ESD events that can damage or disrupt electronic equipment.

Featuring a low capacitance of just 0.8pF (typical) per I/O, the MAX3204EETT+T ensures signal integrity is maintained, making it an ideal choice for high-speed USB 2.0 applications. The device is capable of protecting up to four USB data lines and supports data rates up to 480Mbps, ensuring compatibility with the full range of USB 2.0 speeds without compromising performance.

One of the standout features of the MAX3204EETT+T is its integrated ESD protection capability, which can withstand ESD strikes of ±15kV Human Body Model (HBM), ±8kV Contact Discharge, and ±15kV Air-Gap Discharge as specified in IEC 61000-4-2. This robust protection is complemented by a low clamping voltage, which helps to safeguard sensitive downstream components from the potentially damaging effects of transient voltage spikes.

Designed with practicality in mind, the MAX3204EETT+T comes in a tiny, 6-pin TDFN package, measuring just 3mm x 3mm. This small footprint makes it an excellent choice for space-constrained applications such as portable devices, where board real estate is at a premium. Additionally, its extended temperature range of -40°C to +85°C ensures reliable operation across a wide range of environmental conditions.

Installation is straightforward, thanks to the device's flow-through pin configuration, which simplifies PCB layout and design. The MAX3204EETT+T is also a lead-free, RoHS-compliant component, aligning with modern environmental standards and regulations for electronic products.

In summary, the MAX3204EETT+T is a high-quality, reliable solution for USB 2.0 interface protection, combining low capacitance, high ESD tolerance, and a compact form factor to meet the rigorous demands of today's electronic devices.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4193
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess