EN
  • EN
  • DE

MAX3208EAUB+T

Part No MAX3208EAUB+T
Manufacturer Maxim Integrated
Catalog TVS - Diodes
Description ESD Suppressor Diode Diode Array Uni-Dir 5.5V Automotive 10-Pin uMAX T/R / TVS DIODE 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 4
Power Line Protection Yes
Applications Ethernet
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 10-uMAX
Win Source Part Number 038482-MAX3208EAUB+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX3208E
Introduction Date August 01, 2004
ECCN EAR99
Country of Origin Malaysia, Thailand, Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX3208EAUB+T CAD Model

Description

Maxim Integrated MAX3208EAUB+T Overview

The MAX3208EAUB+T from Maxim Integrated is a highly efficient, low-power, overvoltage protection controller designed to safeguard sensitive electronics against harmful voltage spikes and surges. This compact device comes in a tiny 10-pin µMAX package, making it an ideal choice for space-constrained applications.

Key Features

  • Voltage Protection: The MAX3208EAUB+T is capable of protecting systems against overvoltage conditions by disconnecting the faulty load from the power supply, ensuring the integrity of electronic components.
  • Wide Operating Range: This device operates over a broad voltage range, allowing it to be used in various applications, from portable devices to fixed equipment.
  • Low Quiescent Current: With its low quiescent current, the MAX3208EAUB+T is especially suitable for battery-powered devices where power efficiency is crucial.
  • Fast Response Time: The device responds quickly to overvoltage conditions, providing rapid protection and minimizing the risk of damage to the system.
  • Temperature Range: It is designed to operate within an extended temperature range, ensuring reliable performance across diverse environmental conditions.
  • Auto-Retry Feature: After an overvoltage condition is detected and the load is disconnected, the MAX3208EAUB+T will automatically attempt to reconnect the load at periodic intervals, simplifying the recovery process once the overvoltage condition ceases.

Applications

The MAX3208EAUB+T is versatile and can be used in a range of applications, including:

  • Portable Electronic Devices
  • Automotive Add-Ons
  • Data Communication Systems
  • Industrial Equipment
  • Consumer Electronics

With its robust overvoltage protection capabilities, the MAX3208EAUB+T is an essential component for designers looking to enhance the durability and reliability of their electronic systems. Maxim Integrated's commitment to quality ensures that this overvoltage protection controller will provide a high level of performance and longevity for any application it is employed in.

You May Also Be Interested in

Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8857 $53.1420
125+ $0.8286 $103.5750
190+ $0.8000 $152.0000
270+ $0.7429 $200.5830
350+ $0.7143 $250.0050
440+ $0.6858 $301.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,800 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess