EN
  • EN
  • DE

MX16C550AQC

Part No MX16C550AQC
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 972629-MX16C550AQC
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MX16C550AQC CAD Model

Description

Maxim Integrated MX16C550AQC Product Overview

The MX16C550AQC is a high-performance, single-channel Universal Asynchronous Receiver-Transmitter (UART) from Maxim Integrated that is designed to meet the communication requirements of embedded systems. This integrated circuit (IC) is part of Maxim's family of UARTs that provide enhanced serial data transfer capabilities for a wide range of applications.

With its versatile feature set, the MX16C550AQC offers a significant upgrade over traditional UARTs by providing data rates up to 1.5Mbps. This allows for high-speed data transfers and efficient communication in complex systems. The device is equipped with a 16-byte FIFO (First-In-First-Out) buffer, which helps to streamline data processing and reduce the overhead for the host processor, improving overall system performance.

The MX16C550AQC supports a wide operating voltage range, making it suitable for various systems with different power requirements. Its 5V tolerant inputs further enhance its compatibility across multiple platforms. Additionally, this UART features a programmable baud rate generator, which allows for precise adjustment of the data transmission speed to match specific application needs.

Maxim Integrated has ensured that the MX16C550AQC is designed with reliability in mind. It includes built-in error detection capabilities such as parity check, framing error detection, and overrun error detection, which help to maintain data integrity during communication. The device also supports hardware flow control using RTS/CTS signals, as well as software flow control with XON/XOFF, providing flexibility in managing data flow.

The MX16C550AQC is available in a compact 44-pin PLCC (Plastic Leaded Chip Carrier) package, making it suitable for space-constrained applications. Its industry-standard footprint ensures easy integration into existing designs without the need for significant board rework. Whether it's for industrial controls, point-of-sale systems, or network servers, the MX16C550AQC is an excellent choice for designers looking for a reliable and efficient UART solution.

In summary, the MX16C550AQC from Maxim Integrated is a robust UART component that offers high-speed data transmission, a large FIFO buffer, wide voltage compatibility, and advanced error detection features, all packed in a space-saving design, making it a versatile solution for a multitude of serial communication applications.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess