EN
  • EN
  • DE

MAX3209ECUU-T

Part No MAX3209ECUU-T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RS-232 DUAL SRL 38TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 6/10
Duplex Full
Receiver Hysteresis 200mV
Data Rate 460Kbps
Supply Voltage - Operating 10.8 V to 13.2 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 38-TSSOP
Win Source Part Number 073504-MAX3209ECUU-T
Ultra Librarian 3D Model Ultra Librarian MAX3209ECUU-T CAD Model

Description

Maxim Integrated MAX3209ECUU-T Overview

The MAX3209ECUU-T from Maxim Integrated is a robust, high-performance transceiver chip designed for RS-232 and V.28 communication interfaces. This integrated circuit is particularly suited for applications that require high data rates and reliable performance in challenging environments.

Key Features

  • High Data Rate: The device supports data rates up to 1Mbps, making it ideal for high-speed serial communication.
  • Low Power Consumption: It operates with a low-power shutdown mode, significantly reducing power usage when not in active operation.
  • ESD Protection: The MAX3209ECUU-T is equipped with enhanced electrostatic discharge (ESD) protection up to ±15kV, ensuring reliability and longevity in harsh electrical environments.
  • Integrated Charge Pump: The transceiver includes an onboard charge pump circuit that generates the necessary RS-232 voltage levels from a single 3.0V to 5.5V supply, eliminating the need for multiple power sources.
  • Multiple Drivers and Receivers: This component features multiple drivers and receivers, providing flexibility for various communication configurations.

Applications

The MAX3209ECUU-T is versatile and can be used in a variety of applications, including:

  • Portable Computing
  • Low-Power Modems
  • Handheld Equipment
  • Peripherals
  • Data Acquisition Systems

Package and Quality

The transceiver is available in a TSSOP package, which is suitable for surface mount technology (SMT) and is recognized for its space-saving footprint. Maxim Integrated ensures high-quality standards, and the MAX3209ECUU-T is no exception, providing reliable performance for critical communication systems.

Conclusion

In summary, the MAX3209ECUU-T from Maxim Integrated is an excellent choice for designers looking to implement RS-232/V.28 interfaces with a focus on speed, power efficiency, and durability. Its integrated features and robust protection mechanisms make it a highly reliable component for both commercial and industrial applications.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1069 $64.8552
18+ $6.6516 $119.7288
27+ $6.4437 $173.9799
38+ $6.2358 $236.9604
48+ $6.0279 $289.3392
65+ $5.4042 $351.2730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,170 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess