EN
  • EN
  • DE

MAX321ESA+T

Part No MAX321ESA+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPST - NC
Number of Circuits 2
Max On Resistance 35 Ohm
Channel-to-Channel Matching (ΔRon) 300 mOhm
Dual Supply Voltage(V±) ±2.7 V to 8 V
Max Switch Time (Ton,Toff) 150ns, 100ns
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 9pF, 9pF
Max Leakage Current (IS off) 100pA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 131073-MAX321ESA+T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX321ESA+T CAD Model

Description

Product Overview: MAX321ESA+T

The MAX321ESA+T from Maxim Integrated is a precision, single-supply, SPST analog switch that offers a unique combination of performance, versatility, and reliability for a wide range of applications. Designed with advanced silicon-gate CMOS technology, this analog switch provides high switching speed, low power consumption, and ensures minimal charge injection, making it an excellent choice for portable and power-sensitive devices.

This particular model comes in a compact SOP-8 package and is available in tape and reel form, denoted by the ‘+T’ suffix, which makes it suitable for automated assembly processes. The MAX321ESA+T operates from a single +2V to +12V supply or from dual ±2V to ±6V supplies, providing designers with flexibility in various circuit configurations.

Key Features

  • Low Power Consumption: The device boasts ultra-low power operation, which is critical for extending battery life in portable applications.
  • Single or Dual Supply Operation: The switch can be powered from a single supply ranging from +2V to +12V or a dual supply of ±2V to ±6V, offering versatility in different design architectures.
  • Fast Switching Times: With tON of 250ns and tOFF of 200ns, the MAX321ESA+T provides swift and responsive switching performance.
  • Low Charge Injection: The device minimizes distortion in precision applications by ensuring low charge injection during switching operations.
  • High Off-Isolation: It features high off-isolation of -75dB at 1MHz, making it suitable for multiplexing and signal routing in sensitive analog circuits.

Applications

The MAX321ESA+T is ideal for a variety of applications, including:

  • Battery-Powered Systems
  • Sample-and-Hold Circuits
  • Audio and Video Signal Routing
  • Communication Systems
  • Medical Equipment

With its robust feature set, the MAX321ESA+T is engineered to meet the stringent requirements of modern electronic designs. Whether you're working on portable consumer electronics, sophisticated medical devices, or high-performance communication systems, the MAX321ESA+T analog switch from Maxim Integrated is a reliable and efficient solution for your switching needs.

You May Also Be Interested in

Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess