EN
  • EN
  • DE

MAX3222ECPN+

Part No MAX3222ECPN+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description ±15kV ESD-Protected, Down to 10nA, 3.0V to 5.5V, Up to 1Mbps, True RS-232 Transceivers | IC TXRX RS-232 LP 18-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 1Mbps
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 18-DIP
Supplier Device Package 18-PDIP
Family Part Number MAX3222
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1213004-MAX3222ECPN+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3222ECPN+ CAD Model

Description

Product Overview: MAX3222ECPN+ from Maxim Integrated

The MAX3222ECPN+ is a high-performance, low-power, RS-232 transceiver from Maxim Integrated, designed to meet the stringent requirements of battery-operated portable devices. This integrated circuit (IC) is capable of operating with supply voltages ranging from 3.0V to 5.5V, making it an ideal choice for a wide variety of applications, including mobile phones, PDAs, laptops, and other handheld devices.

One of the key features of the MAX3222ECPN+ is its low-power shutdown mode, which reduces power consumption to just 1µA, significantly extending the battery life of the host device. This is particularly beneficial for portable applications where power efficiency is critical. Additionally, the transceiver is equipped with an automatic power-down feature that powers down the on-chip power supply and driver circuits when no data is transmitted, further conserving energy.

The MAX3222ECPN+ supports data rates up to 120kbps, making it suitable for high-speed serial communication. It also includes two receivers and two drivers, providing the flexibility to interface with various types of RS-232 communication ports. The device is also capable of withstanding ±15kV electrostatic discharge (ESD) shocks on its transceiver inputs and outputs, offering an extra layer of protection against damage caused by static electricity.

For ease of implementation, the MAX3222ECPN+ is available in a 20-pin narrow DIP (PDIP-N) package, which is compatible with standard breadboards and sockets. This allows for rapid prototyping and testing without the need for complex surface-mount soldering processes. Furthermore, the transceiver is fully compliant with the TIA/EIA-232-F and ITU-T V.28 standards, ensuring interoperability with other compliant devices.

In summary, the MAX3222ECPN+ from Maxim Integrated is a robust RS-232 transceiver that offers low power consumption, high ESD protection, and compliance with industry standards. Its versatility and power-saving features make it an excellent choice for designers looking to incorporate reliable serial communication into their battery-operated portable devices.

You May Also Be Interested in

Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess