EN
  • EN
  • DE

MAX3222EEUP

Part No MAX3222EEUP
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description RS-232 TRANSCEIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 829748-MAX3222EEUP
Ultra Librarian 3D Model Ultra Librarian MAX3222EEUP CAD Model

Description

Introducing the MAX3222EEUP - Your Solution for Reliable Serial Communication

Maxim Integrated's MAX3222EEUP is a versatile, low-power, 3.0V to 5.5V, 2-driver/2-receiver RS-232 interface device, designed to provide seamless communication in various applications ranging from portable devices to desktop computers. This high-performance chip is housed in a compact 20-pin TSSOP package, making it an ideal choice for space-constrained applications where efficient serial communication is a must.

Key Features

  • Flexible Power Range: Operates from a single +3.0V to +5.5V power supply, catering to a wide range of applications.
  • Low-Power Consumption: Features a low-power shutdown mode which reduces power consumption to just 1µA, extending battery life in portable devices.
  • High Data Rate: Supports data rates up to 250kbps, ensuring fast and efficient data transfer.
  • Electrostatic Discharge (ESD) Protection: Integrated ESD protection up to ±15kV using the Human Body Model, safeguarding the device from potential damage due to static electricity.
  • Receiver Hysteresis: 300mV of receiver hysteresis provides enhanced noise immunity, maintaining signal integrity in electrically noisy environments.

Advanced Capabilities

The MAX3222EEUP is equipped with two drivers and two receivers, making it capable of converting TTL/CMOS input levels into RS-232-compliant output levels and vice versa. This capability allows for full-duplex communication, which is essential for applications that require simultaneous two-way data exchange.

Applications

With its robust feature set, the MAX3222EEUP is suitable for a broad spectrum of applications, including but not limited to:

  • Portable Computing Devices
  • Battery-Powered Equipment
  • Handheld Equipment
  • Peripherals
  • Notebooks and Laptop Computers

Conclusion

The MAX3222EEUP from Maxim Integrated is a testament to the company's commitment to providing high-quality, reliable solutions for serial communication. Whether you're designing a portable gadget or a high-speed computer peripheral, the MAX3222EEUP offers the perfect balance of power efficiency, data rate performance, and ESD protection to meet your design needs.

You May Also Be Interested in

Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1792 $53.0640
95+ $1.1045 $104.9275
145+ $1.0672 $154.7440
205+ $0.9926 $203.4830
265+ $0.9553 $253.1545
330+ $0.9180 $302.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,975 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess