EN
  • EN
  • DE

MAX3224CUP+

Part No MAX3224CUP+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS-232 W/SHTDWN 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 1067467-MAX3224CUP+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3224CUP+ CAD Model

Description

Maxim Integrated MAX3224CUP+ Overview

The MAX3224CUP+ is a highly integrated serial port transceiver from Maxim Integrated, designed to facilitate communication in applications where space and power efficiency are critical. This device is part of the MAX3224 family, which is known for its low-power operation and robust electrostatic discharge (ESD) protection.

Key Features

  • Low Power Consumption: The MAX3224CUP+ is optimized for low-power consumption, making it ideal for battery-operated or power-sensitive applications. It operates from a single +3.0V to +5.5V supply, ensuring compatibility with a wide range of systems.
  • High Data Rate: With a high-speed data rate of up to 1Mbps, this transceiver is capable of handling fast serial communication, which is essential for modern high-speed data interfaces.
  • AutoShutdown™ Plus Feature: The device includes an AutoShutdown Plus feature that automatically powers down the on-chip power-supply circuitry when no signal is present on the receiver or transmitter inputs. This significantly reduces power consumption when the transceiver is idle.
  • ESD Protection: The MAX3224CUP+ offers robust ESD protection up to ±15kV using the IEC 1000-4-2 Air-Gap Discharge method and ±8kV using the IEC 1000-4-2 Contact Discharge method, ensuring the device's reliability and longevity in harsh environments.

Applications

Due to its low-power requirements and high-speed capabilities, the MAX3224CUP+ is well-suited for a variety of applications, including:

  • Portable and battery-powered devices
  • Smartphones and PDAs
  • Data logging and telemetry systems
  • GPS receivers
  • Medical equipment

Package and Quality

The MAX3224CUP+ comes in a compact 20-pin TSSOP (Thin Shrink Small Outline Package), which is ideal for space-constrained applications. Maxim Integrated is committed to providing high-quality products, and the MAX3224CUP+ is no exception. It is designed to meet stringent industrial standards, ensuring reliability and performance in a wide range of operating conditions.

For designers looking for a reliable, low-power RS-232 interface solution, the MAX3224CUP+ offers an excellent balance of power efficiency, high-speed data transfer, and robust protection features. Its small footprint and advanced features make it a versatile choice for many communication applications.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.6144 $91.2288
4+ $37.4266 $149.7064
5+ $36.2578 $181.2890
7+ $35.0877 $245.6139
9+ $33.9177 $305.2593
12+ $30.4100 $364.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,420 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess