EN
  • EN
  • DE

MAX3226ECAE-T

Part No MAX3226ECAE-T
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829755-MAX3226ECAE-T
Ultra Librarian 3D Model Ultra Librarian MAX3226ECAE-T CAD Model

Description

Maxim Integrated MAX3226ECAE-T RS-232 Interface IC

The MAX3226ECAE-T from Maxim Integrated is a high-performance RS-232 Interface IC that provides a reliable solution for serial communication in industrial, networking, and consumer electronics applications. This versatile chip is designed to facilitate bidirectional data transfer between a UART interface in microcontrollers and RS-232 compatible devices.

Key Features

  • Integrated Charge Pump Circuitry: The device includes a built-in charge pump that generates RS-232 voltage levels from a single 3.0V to 5.5V supply, eliminating the need for additional external power supplies.
  • Enhanced ESD Protection: The MAX3226ECAE-T is equipped with enhanced ESD protection, capable of withstanding ±15kV using the Human Body Model, ensuring robust performance in harsh environments.
  • Low Power Shutdown: It features a low-power shutdown mode that reduces power consumption when not in use, making it ideal for battery-powered applications.
  • High Data Rate: The device supports data rates up to 1Mbps, allowing for high-speed data transmission.
  • Small Footprint: Housed in a compact 16-SSOP package, the MAX3226ECAE-T saves valuable board space in space-constrained applications.

Applications

The MAX3226ECAE-T is suitable for a wide range of applications, including:

  • Portable and battery-powered devices
  • Point-of-sale (POS) terminals
  • Industrial control systems
  • Data loggers
  • GPS modules
  • Notebook, laptop, and desktop computers

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX3226ECAE-T is no exception. Each device undergoes rigorous testing to ensure it meets the highest standards for performance and durability. With Maxim's reputation for engineering excellence, you can trust the MAX3226ECAE-T to provide a reliable interface for your RS-232 communication needs.

Whether you're designing a new system or upgrading an existing one, the MAX3226ECAE-T offers a perfect blend of performance, power efficiency, and space-saving design to meet the challenges of modern serial communication.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6891 $50.6730
75+ $1.3859 $103.9425
115+ $1.3426 $154.3990
155+ $1.2993 $201.3915
200+ $1.2560 $251.2000
270+ $1.1261 $304.0470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 397 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess