EN
  • EN
  • DE

MAX3227CAE+TS

Part No MAX3227CAE+TS
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703049-MAX3227CAE+TS
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3227CAE+TS CAD Model

Description

The MAX3227CAE+TS from Maxim Integrated is a versatile and high-performance 3.0V to 5.5V, 1µA, 250kbps, RS-232 transceivers with auto shutdown plus. This integrated circuit is specifically designed to meet the stringent requirements of EIA/TIA-232 communication standards while operating with a single power supply ranging from 3.0V to 5.5V.

Key Features

  • Low Power Consumption: With a supply current of just 1µA, the MAX3227CAE+TS is optimized for battery-powered and power-sensitive applications.
  • High Data Rate: Capable of data rates up to 250kbps, this transceiver facilitates fast data communication for a variety of applications.
  • Auto Shutdown: The device features an automatic shutdown function that reduces power consumption when not in use, further extending battery life in portable applications.
  • Single-Chip Solution: It integrates charge pump circuitry, which allows for single-supply operation, eliminating the need for dual power supplies typically required by RS-232 interfaces.
  • Electrostatic Discharge (ESD) Protection: The MAX3227CAE+TS provides a robust ESD protection for the RS-232 I/O pins, ensuring reliability and longevity in harsh environments.

Applications

This transceiver is ideal for a range of applications that require reliable data transmission, including:

  • Portable and battery-powered devices
  • PDAs and palmtop computers
  • Notebook and laptop computers
  • Data cable connections

Package and Quality

The MAX3227CAE+TS comes in a 16-pin SSOP package, offering a compact footprint suitable for space-constrained applications. Maxim Integrated is known for its commitment to quality, and this product is no exception, having been designed and manufactured to meet high reliability and performance standards.

Conclusion

In summary, the MAX3227CAE+TS is a feature-rich RS-232 transceiver that provides a reliable, low-power solution for serial communication in a variety of electronic devices. Its small form factor, combined with its high data rate and power-saving features, make it an excellent choice for designers looking to optimize their systems for both performance and power efficiency.

You May Also Be Interested in

Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $2.0973

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess