EN
  • EN
  • DE

MAX3232EETE+

Part No MAX3232EETE+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description Dual Transmitter/Receiver RS-232 16-Pin TQFN EP / IC TXRX RS232 250KBPS LP 16-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-WQFN Exposed Pad
Manufacturer Package 16-TQFN (5x5)
Win Source Part Number 785903-MAX3232EETE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3232E
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX3232EETE+ CAD Model

Description

Maxim Integrated's MAX3232EETE+ Transceiver IC

The MAX3232EETE+ from Maxim Integrated is a robust transceiver IC designed for RS-232 communication interfaces. This device is particularly engineered to provide reliable serial connectivity in a variety of applications, including industrial control systems, point-of-sale terminals, and data communication equipment.

Constructed with Maxim Integrated's advanced technology, the MAX3232EETE+ operates with a supply voltage range of 3.0V to 5.5V, making it versatile for use in both 3.3V and 5V systems. This flexibility is essential for modern electronic designs that require operation at lower voltages to reduce power consumption and extend battery life in portable applications.

One of the standout features of the MAX3232EETE+ is its ability to interface with up to two RS-232 transceivers, providing two drivers and two receivers. This capability allows for full-duplex communication, ensuring that data can be sent and received simultaneously without interference, which is critical for high-performance serial communication.

The device is designed with a 1µA low-power shutdown mode, which significantly reduces power usage when the transceiver is not active. This feature is particularly beneficial for battery-powered devices where conserving energy is paramount.

The MAX3232EETE+ is also equipped with electrostatic discharge (ESD) protection exceeding ±15kV using the Human Body Model (HBM), safeguarding the device from the potential damages caused by static electricity. This level of protection is crucial for maintaining the longevity and reliability of the IC in environments prone to ESD events.

For ease of integration into various designs, the MAX3232EETE+ is offered in a 16-pin TSSOP package. This compact form factor allows designers to incorporate the IC into space-constrained applications without compromising on functionality or performance.

In summary, the MAX3232EETE+ transceiver IC from Maxim Integrated is a high-quality, versatile solution for RS-232 communication. With its low-voltage operation, full-duplex capability, low-power shutdown mode, and robust ESD protection, it stands as a top choice for designers looking to implement reliable serial data interfaces in their products.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
Need more? Email Us
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess