EN
  • EN
  • DE

BD91409GWE2

Part No BD91409GWE2
Manufacturer Rohm Semiconductor
Catalog OEM Parts (A - B)
Description BD91409GW-E2 Rohm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 964434-BD91409GWE2
Categories OEM Parts(A-B)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BD91409GWE2 CAD Model

Description

The BD91409GWE2 is a power management IC (PMIC) designed by Rohm Semiconductor. It’s typically used in automotive applications and other systems requiring efficient power distribution and regulation.

Applications:

  • Automotive Systems: Powers various components in automotive applications, such as infotainment systems, instrument clusters, and body control modules.
  • Industrial Equipment: Suited for industrial control systems and automation equipment requiring stable power rails.
  • Consumer Electronics: Can be used in high-end consumer devices that require complex power management.

Features:

  • Multiple Output Rails: Provides multiple regulated output voltages to power different system components.
  • Buck-Boost Converter: Includes a buck-boost converter for efficient voltage regulation.
  • LDO Regulators: Features low-dropout (LDO) regulators for clean and stable voltage rails.
  • Overvoltage Protection (OVP): Protects the system from voltage spikes and surges.
  • Overcurrent Protection (OCP): Limits the output current to prevent damage from short circuits or overloads.
  • Thermal Shutdown (TSD): Shuts down the IC if it overheats to prevent thermal damage.

Benefits:

  • Integrated Power Solution: Simplifies system design by integrating multiple power management functions into a single IC.
  • High Efficiency: Optimizes power conversion efficiency to minimize power dissipation.
  • Robust Protection: Protects the system from various fault conditions, ensuring reliable operation.
  • Reduced Component Count: Reduces the number of external components required for power management.
  • Stable Voltage Rails: Provides clean and stable voltage rails for sensitive components.

Additional Details:

The BD91409GWE2 datasheet contains detailed information regarding operating voltage range, output voltage configurations, and external component requirements. Proper layout and thermal management are essential for reliable operation, especially at higher load currents. The PMIC may also incorporate features like I2C communication for monitoring and control, allowing for dynamic voltage scaling and fault reporting. The specific configuration and features of the device can vary depending on the application and system requirements.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
ADI Electronics
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Hewlett Packard
Need more? Email Us
NXP / Nexperia
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess