EN
  • EN
  • DE

BH67172ANUX-E2

Part No BH67172ANUX-E2
Manufacturer Rohm Semiconductor
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049245-BH67172ANUX-E2
Categories OEM Parts(A-B)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BH67172ANUX-E2 CAD Model

Description

The BH67172ANUX-E2 is a power management IC (PMIC) from Rohm Semiconductor. It's designed to efficiently manage power distribution in various electronic devices, focusing on high efficiency and minimal quiescent current. It's commonly used in applications requiring multiple voltage rails and precise power control.

Applications

  • Smartphones
  • Tablets
  • Wearable Devices
  • Portable Gaming Consoles
  • Digital Cameras

Features

  • Multiple Output Channels: Provides several regulated DC outputs for different components.
  • High Efficiency: Employs efficient switching regulators to minimize power loss.
  • Low Quiescent Current: Consumes minimal power in standby mode, extending battery life.
  • Integrated Protection: Includes overvoltage, overcurrent, and thermal shutdown protection.
  • I2C Interface: Allows for programming and monitoring of power management functions.
  • Buck-Boost Converter: Can generate output voltages higher or lower than the input voltage.

Benefits

  • Extended Battery Life: High efficiency and low quiescent current minimize power consumption.
  • Reduced System Size: Integration of multiple functions reduces component count.
  • Enhanced System Reliability: Built-in protection safeguards against electrical faults.
  • Flexible Power Control: I2C interface enables dynamic voltage and current adjustments.
  • Simplified Design: Integrated features streamline the design process.
  • Versatile Application: Suitable for a wide range of portable and battery-powered devices.

Additional Details

The BH67172ANUX-E2 is typically provided in a small surface-mount package. Its performance characteristics, including the specific voltage and current capabilities of each output rail, can be found in the Rohm Semiconductor datasheet. The device is designed to be controlled and monitored via an I2C interface, allowing for fine-tuning of the power management system. It plays a critical role in modern portable electronics, ensuring stable and efficient power delivery to all connected components. The precise application will determine the exact configuration and utilization of the various output channels.

You May Also Be Interested in

Intel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
ADI Electronics
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Murata Electronics North America
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Kemet
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess