EN
  • EN
  • DE

MAX323ESA+T

Part No MAX323ESA+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Dual SPST 8-Pin SOIC N T/R / IC SWITCH DUAL SPST 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Switch Circuit SPST - NO
Number of Circuits 2
On-State Resistance (Maximum) 60 Ohm
Channel-to-Channel Matching (ΔRon) 800 mOhm
Operating Supply Voltage 2.7 V ~ 16 V
Switch Time (Ton, Toff) (Maximum) 150ns, 100ns
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 9pF, 9pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -85dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 785909-MAX323ESA+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX323
Introduction Date October 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX323ESA+T CAD Model

Description

Product Overview: MAX323ESA+T

The MAX323ESA+T is a precision, dual-voltage, SPST (Single-Pole Single-Throw) analog switch from Maxim Integrated, designed to provide high performance in a wide range of applications. This component is part of Maxim's commitment to delivering reliable and efficient analog switching solutions.

Key Features

  • Low Voltage Operation: The MAX323ESA+T operates at a single +2V to +12V supply or at ±2V to ±6V dual supplies, making it versatile for both low and high voltage applications.
  • Low On-Resistance: It features low on-resistance (RON) of 100Ω max, which remains flat over the specified signal range (5Ω max between +25°C to +125°C). This ensures minimal signal distortion and power loss.
  • High Precision: With a guaranteed max on-resistance match between channels of 2Ω and a guaranteed max on-resistance flatness of 5Ω, the switch offers precise performance that is dependable across the full operating temperature range.
  • ESD Protection: It provides excellent electrostatic discharge (ESD) protection, ensuring robustness and longevity in environments where ESD events may occur.
  • Low Power Consumption: The MAX323ESA+T is designed for power-sensitive applications, with a low power consumption that extends battery life in portable devices.
  • Fast Switching Times: Fast switching speeds (tON = 150ns max, tOFF = 100ns max) allow for high-speed signal processing, making it suitable for communication equipment, audio/video signal routing, and other time-critical applications.

Applications

The MAX323ESA+T is ideal for a variety of applications, including:

  • Battery-operated equipment
  • Sample-and-hold circuits
  • Audio and video signal routing
  • Communication systems
  • Test equipment

Packaging and Reliability

This switch is available in a compact 8-pin SOIC package (denoted by the suffix 'ESA'), which is suitable for space-constrained applications. The MAX323ESA+T is also provided in tape and reel form (indicated by the '+T'), facilitating automated assembly processes for high-volume production. Maxim Integrated ensures the reliability of the MAX323ESA+T with rigorous testing and quality control measures.

With its combination of low power consumption, high precision, and robust protection features, the MAX323ESA+T from Maxim Integrated stands out as a superior choice for designers looking for a reliable analog switch that performs well across a broad range of conditions.

You May Also Be Interested in

Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5979 $50.5769
27+ $3.7727 $101.8629
42+ $3.6548 $153.5016
57+ $3.5369 $201.6033
74+ $3.4190 $253.0060
98+ $3.0653 $300.3994
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess