EN
  • EN
  • DE

MAX3243CAI-TG068

Part No MAX3243CAI-TG068
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer Maxim Integrated
Win Source Part Number 311486-MAX3243CAI-TG068
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3243CAI-TG068 CAD Model

Description

Maxim Integrated MAX3243CAI-TG068: High-Speed RS-232 Transceiver with Shutdown

The MAX3243CAI-TG068 is a versatile and robust RS-232 interface transceiver from Maxim Integrated, designed for bidirectional data communication on multi-point bus transmission lines. It is a high-speed transceiver that operates from a single +3.0V to +5.5V power supply, making it suitable for portable applications such as laptops, PDAs, and other handheld devices.

This transceiver is capable of running at data rates up to 1Mbps, ensuring efficient communication for high-speed data transfer requirements. The MAX3243CAI-TG068 features an integrated charge pump circuit which generates the necessary RS-232 voltage levels (+/-10V) from a single power supply, eliminating the need for additional power sources or multiple voltage supplies.

One of the key features of the MAX3243CAI-TG068 is its low-power shutdown mode, which reduces power consumption when the device is not in use. This feature is particularly useful in battery-powered applications, where power conservation is critical. When in shutdown mode, the device's supply current drops to a mere 1µA, significantly extending battery life.

The MAX3243CAI-TG068 includes multiple drivers and receivers: three drivers and five receivers, providing the flexibility to connect multiple peripherals. The receivers remain active in shutdown mode, allowing the device to monitor for incoming data while conserving power.

Additionally, this transceiver is equipped with a slew-rate-limited driver that reduces EMI and minimizes cross-talk, ensuring reliable data transmission even in electrically noisy environments. The MAX3243CAI-TG068 also features electrostatic discharge (ESD) protection for its transceiver inputs/outputs, safeguarding the device from static electricity and transient voltage spikes that are common in industrial and commercial applications.

The MAX3243CAI-TG068 is available in a 28-pin SSOP (Shrink Small Outline Package) which is suitable for space-constrained applications. Its industry-standard footprint and pin configuration facilitate easy integration into existing designs and PCB layouts.

In summary, the MAX3243CAI-TG068 from Maxim Integrated is an ideal solution for designers looking for a reliable, high-speed RS-232 transceiver with low-power features and robust ESD protection. Its wide voltage range, high data rate capability, and compact form factor make it a versatile choice for a broad range of applications.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5374 $53.0610
31+ $3.3135 $102.7185
47+ $3.2015 $150.4705
68+ $2.9777 $202.4836
88+ $2.8657 $252.1816
109+ $2.7538 $300.1642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,090 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess