EN
  • EN
  • DE

MAX32590-LNS+

Part No MAX32590-LNS+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 324CSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM926EJ-S series Microcontroller IC 32-Bit 384MHz - ROMless 324-CSBGA (15x15)
Manufacturer Maxim Integrated
Series DeepCover®
Package Tray
Core Processor ARM926EJ-S
Core Size 32-Bit
Speed 384MHz
Connectivity EBI/EMI, Ethernet, I2C, SD/SDHC/SDIO, SmartCard, SPI, UART/USART, USB
Peripherals DMA, I2S, LCD, PWM, WDT
Number of I/O 160
Program Memory Type ROMless
Data Converters A/D 3x10b
Oscillator Type Internal
Mounting Surface Mount
Package 324-LFBGA, CSBGA
Case / Package 324-CSBGA (15x15)
Family Name MAX32590
Quantity per package 119
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881537-MAX32590-LNS+
Ultra Librarian 3D Model Ultra Librarian MAX32590-LNS+ CAD Model

Description

The MAX32590-LNS+ from Maxim Integrated is a high-performance, DeepCover secure microcontroller designed to offer advanced security features for sensitive and critical applications. This robust microcontroller is an ideal choice for applications such as point-of-sale (POS) terminals, secure PIN pads, and other systems where data integrity and security are of paramount importance.

Key Features

  • Enhanced Security: The MAX32590-LNS+ is equipped with DeepCover security technology, providing a range of features including secure boot, secure key storage, and physical tamper detection to protect against intrusion and data breaches.
  • Powerful ARM Cortex-M3 Processor: At the core of this microcontroller is a 32-bit ARM Cortex-M3 processor, running at up to 120MHz, which delivers the computational power required for complex algorithms and fast data processing.
  • Large Memory Capacity: This device comes with 512KB of internal SRAM and 16MB of serial Flash memory, allowing for ample storage of code and data.
  • High-Speed Communication: With multiple communication interfaces including USB 2.0 Full Speed, UART, SPI, and I2C, the MAX32590-LNS+ ensures flexible and rapid data transfer.
  • Robust Encryption: The microcontroller supports a variety of encryption standards such as AES, 3DES, RSA, ECC, and SHA, enabling secure data encryption and decryption.

Applications

  • Point-of-Sale (POS) Systems
  • Secure PIN Pads
  • Mobile Payment Devices
  • Electronic Voting Machines
  • Industrial Control Systems

The MAX32590-LNS+ is packaged in a 108-pin LQFP (Lead-free Quad Flat Pack) and operates over the -40°C to +85°C extended temperature range, ensuring reliable performance in a variety of environments. With its comprehensive set of security features and powerful performance, the MAX32590-LNS+ microcontroller is a secure, dependable solution for your high-security applications.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0875 $64.3500
9+ $13.2000 $118.8000
14+ $12.7875 $179.0250
19+ $12.3751 $235.1269
25+ $11.9625 $299.0625
33+ $10.7250 $353.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess