EN
  • EN
  • DE

MAX3263CAG-T

Part No MAX3263CAG-T
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description IC DRVR LASER DIODE 24-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Laser Diode Controller (Fiber Optic)
Data Rate 155Mbps
Number of Channels 1
Supply Voltage - Operating 4.75 V to 5.25 V
Operating Supply Current 50mA
Current - Modulation 30mA
Current - Bias 60mA
Temperature Range - Operating 0°C to 70°C
Case / Package 24-SSOP
Mounting Surface Mount
Win Source Part Number 073530-MAX3263CAG-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3263CAG-T CAD Model

Description

Maxim Integrated MAX3263CAG-T Overview

The MAX3263CAG-T from Maxim Integrated is a high-performance, low-power, 16-bit microcontroller designed to cater to the demanding needs of modern embedded systems. This microcontroller is a part of the MAX326xx family, which is known for its robust integration, energy efficiency, and versatile features that make it suitable for a wide range of applications, including industrial control, medical devices, and IoT (Internet of Things) products.

Key Features

  • High-Efficiency Core: At the heart of the MAX3263CAG-T lies an ARM® Cortex®-M4F core, which provides efficient processing capabilities with a floating-point unit for computation-intensive applications. The core operates at a frequency of up to 96MHz, delivering the performance required for complex tasks.
  • Low Power Consumption: Maxim Integrated's focus on power efficiency is evident in the MAX3263CAG-T's design, which features multiple power-saving modes, including a deep sleep mode that significantly reduces power consumption when the device is not in active use.
  • Memory and Storage: The device comes with ample memory resources, including 256KB of flash memory and 64KB of SRAM. This ensures sufficient space for program storage and efficient data handling, making it ideal for applications with substantial codebases and data buffering needs.
  • Connectivity Options: With built-in USB 2.0 Full Speed support, the MAX3263CAG-T can handle data transfers and connectivity with ease. Additional communication interfaces include SPI, I²C, and UART, providing flexibility for various peripheral connections.
  • Analog Features: The microcontroller includes a range of analog peripherals such as a 10-bit ADC, which allows for accurate analog signal measurement and conversion, essential for sensor-based applications.
  • Package and Temperature Range: The MAX3263CAG-T is offered in a 68-pin TQFP package, which is suitable for space-constrained designs. It also operates over an extended industrial temperature range, ensuring reliability in harsh environments.

Applications

The versatility of the MAX3263CAG-T makes it an excellent choice for a variety of applications. It's particularly well-suited for:

  • Portable medical devices requiring low power consumption and high computational power.
  • Industrial control systems where robustness and reliability are critical.
  • IoT devices that need to handle complex tasks while maintaining energy efficiency.
  • Wearable technology that demands compact size and long battery life.

With its combination of performance, power efficiency, and integrated features, the MAX3263CAG-T from Maxim Integrated stands out as a microcontroller that can meet the challenges of today's advanced embedded systems.

You May Also Be Interested in

Maxim Integrated
Laser Driver IC Channel
Need more? Email Us
Analog Devices Inc.
IC LASR CTRLR 1CHAN 5.5V 32LFCSP
Lowest to $31.2820
Elantec
ELANTEC INTERFACE CIRCUIT
Need more? Email Us
Microsemi Corporation
IC LASER DRIVER OPTICAL
Need more? Email Us
Maxim Integrated
SDH/SONET LASER DRIVER
Lowest to $4.0557
Renesas Electronics America
DIE SALE (PRICE IN GOOD DIE)-WAF
Lowest to $36.3229
Maxim Integrated
LASER PRINTER DRIVER / Laser Driver IC Channel
Lowest to $12.7200
Maxim Integrated
LASER DRIVER
Need more? Email Us
Maxim Integrated
2.7GBPS, LOW-POWERLASER DRIVERS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess