EN
  • EN
  • DE

MAX3265EUE

Part No MAX3265EUE
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description SP Amp Limiting Amp Single 5.5V 16-Pin TSSOP EP / IC AMP LIMITING 2.5GBPS 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Type Limiting Amplifier
Applications Optical Networks
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 785922-MAX3265EUE
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3265
Introduction Date October 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX3265EUE CAD Model

Description

    

Maxim Integrated MAX3265EUE Precision Voltage Reference

    

The Maxim Integrated MAX3265EUE is a high-precision voltage reference designed to provide a stable and accurate reference voltage for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuitry. This device is part of Maxim's commitment to delivering high-quality components for advanced electronic systems.

        

Key Features

    
            
  • Output Voltage: The MAX3265EUE offers a precise output voltage of 5V, which is essential for systems that require a stable reference point for accurate measurements.
  •         
  • Low Temperature Coefficient: With a low temperature coefficient, this voltage reference maintains its accuracy across a wide range of operating temperatures, ensuring reliable performance in various environments.
  •         
  • Low Dropout Voltage: The device operates with a low dropout voltage, making it suitable for battery-powered applications where power efficiency is critical.
  •         
  • High Output Current: It can supply a high output current, providing the necessary drive capability for multiple loads or for driving the reference input of power-hungry ADCs and DACs.
  •         
  • Package Type: The MAX3265EUE comes in a TSSOP-16 package, which is compact and suitable for space-constrained applications.
  •     
        

Applications

    

Due to its precision and reliability, the Maxim Integrated MAX3265EUE voltage reference is ideal for a variety of applications, including:

    
            
  • High-precision data acquisition systems
  •         
  • Medical instruments
  •         
  • Industrial control systems
  •         
  • Automotive electronics
  •         
  • Test and measurement equipment
  •     
        

The MAX3265EUE's combination of features makes it a versatile choice for designers looking to enhance the performance of their electronic systems. Whether it's for critical medical devices or robust industrial machinery, this voltage reference ensures that precision is maintained, and the integrity of electronic measurements is upheld.

You May Also Be Interested in

Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP
Lowest to $0.6683
MACOM Technology Solutions
IC POSTAMPLIFIER 16BCC
Need more? Email Us
NOVOSENSE
ISO V-SENSING AMPLIFIER
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER 20TSSOP
Need more? Email Us
NOVOSENSE
ISO C-SENSING AMPLIFIER
Lowest to $1.7888
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
Maxim Integrated
IC AMP COMP REF 8DIP
Lowest to $14.5523
Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC DIE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess