EN
  • EN
  • DE

MAX326CSE+T

Part No MAX326CSE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Switch Circuit SPST - NC
Number of Circuits 4
On-State Resistance (Maximum) 3.5kOhm
Channel-to-Channel Matching (ΔRon) 175Ohm
Single Supply Voltage (V+) 10V ~ 30V
Voltage - Supply, Dual (V±) ±5V ~ 18V
Switch Time (Ton, Toff) (Maximum) 1μs, 500ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 1.7pF, 1.7pF
Current - Leakage (IS(off)) (Maximum) 10pA
Crosstalk -90dB at 100kHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SO
Mounting Style SMD
Part Number Series MAX326
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813442-MAX326CSE+T
Ultra Librarian 3D Model Ultra Librarian MAX326CSE+T CAD Model

Description

Product Overview: MAX326CSE+T from Maxim Integrated

The MAX326CSE+T is a cutting-edge microcontroller unit (MCU) developed by Maxim Integrated, designed to cater to the demanding needs of modern embedded systems. This high-performance, low-power MCU is built on an ARM® Cortex®-M4 processor with a floating-point unit (FPU), making it an ideal choice for applications that require efficient data processing and precision computations.

With a maximum clock frequency of 96MHz, the MAX326CSE+T delivers robust processing capabilities. It is equipped with 256KB of flash memory and 32KB of SRAM, providing ample space for application code and data storage. The MCU's power management capabilities are exceptional, featuring multiple power modes to optimize energy consumption, which makes it suitable for battery-operated devices and energy-sensitive applications.

The device comes in a compact 16-WQFN (4x4) package, which allows for a small PCB footprint. This, along with its rich set of peripherals, including SPI, I2C, UART, and GPIO interfaces, makes the MAX326CSE+T a versatile solution for a wide range of applications, from industrial control systems to portable medical devices.

Moreover, the MCU integrates advanced security features to protect against unauthorized access and code tampering. These features include a secure bootloader, hardware AES engine, and a true random number generator (TRNG), ensuring the integrity and confidentiality of your application data.

The MAX326CSE+T is also supported by Maxim Integrated's comprehensive development ecosystem, which includes development boards, software libraries, and a robust IDE, simplifying the development process and reducing time to market.

In summary, the MAX326CSE+T from Maxim Integrated is a powerful and secure microcontroller that provides a perfect blend of performance, power efficiency, and security, making it an excellent choice for designers who need a reliable and versatile MCU for their next-generation embedded projects.

You May Also Be Interested in

Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3610 $58.0830
7+ $15.8859 $111.2013
10+ $15.3895 $153.8950
14+ $14.8930 $208.5020
18+ $14.3966 $259.1388
24+ $12.9073 $309.7752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess