EN
  • EN
  • DE

MAX3273EGG

Part No MAX3273EGG
Manufacturer Maxim Integrated
Description +3.3V, 2.5Gbps Low-Power Laser Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1213147-MAX3273EGG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3273EGG CAD Model

Description

Maxim Integrated MAX3273EGG: High-Performance Transimpedance Amplifier

The Maxim Integrated MAX3273EGG is a state-of-the-art transimpedance amplifier designed for fiber optic communication systems. This high-performance component is engineered to convert optical signals into electrical signals with exceptional precision and speed. It is an ideal choice for applications requiring high bandwidth and low noise performance, such as dense wavelength-division multiplexing (DWDM) systems, high-speed data communication networks, and advanced optical receivers.

The MAX3273EGG offers an impressive bandwidth that supports data rates up to 10Gbps, making it perfectly suited for the next generation of high-speed optical networks. It features a differential output which provides excellent signal integrity and reduces the influence of common-mode noise, ensuring reliable and accurate data transmission over long distances.

One of the key advantages of the MAX3273EGG is its low input-referred noise, which allows for the detection of very weak optical signals without compromising signal quality. This makes the device particularly useful in systems where high sensitivity is required, such as in long-haul fiber optic links and optical sensor applications.

Furthermore, the MAX3273EGG is designed with an automatic gain control (AGC) function that adjusts the amplification level to accommodate varying input signal strengths. This feature ensures consistent performance across a wide range of input power levels and contributes to the robustness of the system it is integrated into.

The device is housed in a compact 24-pin SMT package, which is not only space-efficient but also offers excellent thermal performance. This packaging enables the MAX3273EGG to operate reliably over a wide temperature range, making it suitable for deployment in harsh environmental conditions.

Maxim Integrated's commitment to quality and performance is evident in the MAX3273EGG, which is built to meet the rigorous demands of modern optical communication systems. With its combination of high-speed operation, low noise, and integrated features, the MAX3273EGG stands out as a premier choice for designers looking to enhance the performance of their fiber optic solutions.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess