EN
  • EN
  • DE

MAX3273ETG+T

Part No MAX3273ETG+T
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description Laser Driver IC 2.7Gbps 1 Channel 3.14 V ~ 3.6 V 24-TQFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Type Laser Diode Driver (Fiber Optic)
Data Rate 2.7Gbps
Number of Channels 1
Supply Voltage - Operating 3.14 V to 3.6 V
Operating Supply Current 30mA
Current - Modulation 60mA
Current - Bias 100mA
Temperature Range - Operating -40°C to 85°C
Case / Package 24-TQFN (4x4)
Mounting Surface Mount
Win Source Part Number 136925-MAX3273ETG+T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3273ETG+T CAD Model

Description

The MAX3273ETG+T from Maxim Integrated is a high-performance, low-power, single +3.3V transimpedance amplifier (TIA) designed for optical receivers. This state-of-the-art component is built to amplify the current output of photodetectors (PDs) in fiber optic networks and translates them into a usable voltage with exceptional precision and speed.

Key Features

  • Wide Bandwidth: The device offers a wide bandwidth which is essential for high-speed data transmission, ensuring that the optical signals are processed quickly and efficiently.
  • Low Power Consumption: Operating on a single +3.3V supply, the MAX3273ETG+T is optimized for low power consumption, making it an ideal choice for power-sensitive applications.
  • Automatic Gain Control (AGC): The built-in AGC allows for a wide dynamic range of optical input, which means the TIA can adapt to varying levels of input signal strength without compromising performance.
  • High Transimpedance Gain: With high transimpedance gain, the device ensures a strong signal output even from low-level input currents, enhancing the signal-to-noise ratio.
  • Die Temperature Monitoring: An integrated temperature sensor allows for real-time monitoring of the die temperature, ensuring reliable operation under varying environmental conditions.

Applications

The MAX3273ETG+T is suitable for a variety of high-speed communication applications, including:

  • SONET/SDH Systems
  • Fiber-to-the-Home (FTTH)
  • Gigabit Ethernet
  • Fiber Channel

Package and Quality

Encased in a 24-pin TQFN package with an exposed pad for enhanced thermal performance, the MAX3273ETG+T is designed for surface mount technology (SMT), facilitating efficient manufacturing and assembly processes. Maxim Integrated ensures high-quality standards, and the device is RoHS compliant, adhering to environmental regulations for hazardous substances.

With its combination of performance, power efficiency, and versatility, the MAX3273ETG+T is a top choice for designers looking to enhance their optical communication systems with a reliable and effective transimpedance amplifier.

You May Also Be Interested in

Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 24MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Need more? Email Us
MACOM Technology Solutions
IC OPERATIONAL AMP
Need more? Email Us
Semtech Corporation
IC LASER DRV 11.3 GBS 3.3V 32QFN
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC PECL
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRV 1.25GB 2.625V 16QFN / Laser Driver IC 1.25Gbps 1 Channel 2.375V ~ 2.625V 16-QFN (3x3)
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2.1GBPS 3.63V
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.7456 $93.7456
2+ $90.8165 $181.6330
3+ $87.8874 $263.6622
4+ $84.9572 $339.8288
5+ $76.1688 $380.8440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess