EN
  • EN
  • DE

MAX3296CHJ-T

Part No MAX3296CHJ-T
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Laser Drivers
Manufacturer Maxim Integrated
Win Source Part Number 311507-MAX3296CHJ-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3296CHJ-T CAD Model

Description

The MAX3296CHJ-T is a high-performance, low-power transimpedance amplifier (TIA) designed by Maxim Integrated for use in fiber-optic communication systems. This advanced amplifier is specifically tailored for 10Gbps applications and is a key component in optical receivers where it converts the current signal from a photodiode into a voltage. With its exceptional signal-to-noise ratio and low power consumption, the MAX3296CHJ-T is ideal for use in dense wavelength-division multiplexing (DWDM) systems, Ethernet, and other high-speed data transmission technologies that require reliable and efficient performance.

Key Features

  • High Bandwidth: The MAX3296CHJ-T offers a wide bandwidth necessary for high-speed data transmission, ensuring minimal signal distortion and high data integrity.
  • Low Noise: Designed with noise reduction in mind, it provides a clean amplification of the optical signal, which is critical for maintaining the quality of the data stream.
  • Single +3.3V Supply: This TIA operates on a single +3.3V supply voltage, simplifying power management and integration into existing systems.
  • Automatic Gain Control (AGC): The built-in AGC allows for a wide dynamic range of optical inputs, making the device versatile for various operating conditions.
  • Compact Package: The MAX3296CHJ-T comes in a compact package, which is beneficial for space-constrained applications.

Applications

  • 10 Gigabit Ethernet (10GbE)
  • 10G Fibre Channel
  • Synchronous Optical Networking (SONET)/Synchronous Digital Hierarchy (SDH) OC-192/STM-64
  • Dense Wavelength-Division Multiplexing (DWDM) Systems

With its robust design and advanced features, the MAX3296CHJ-T from Maxim Integrated is a superior choice for designers looking to enhance the performance of their optical communication systems. The device's reliability and efficiency make it a valuable component for high-speed network infrastructure, ensuring that data is transmitted with precision and speed.

You May Also Be Interested in

Renesas Electronics America
IC LASER DRIVER
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3GBPS 3.63V 24BCC
Need more? Email Us
Microchip Technology
IC LASER DRV 155MBPS 5.5V 10MSOP / Laser Driver IC 155Mbps 1 Channel 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
MACOM Technology Solutions
IC OPERATIONAL AMP
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRVR 11.3GB 3.6V 16QFN / Laser Driver IC 11.3Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2.1GBPS 3.63V
Need more? Email Us
Semtech Corporation
IC LASER DRVR 2.5GBPS 3.3V 28QFN
Lowest to $1.0187

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1238 $61.2380
23+ $5.0254 $115.5842
36+ $4.8683 $175.2588
50+ $4.7112 $235.5600
64+ $4.5542 $291.4688
85+ $4.0829 $347.0465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,960 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess