EN
  • EN
  • DE

MAX3316EEAE+T

Part No MAX3316EEAE+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description 2/2 Transceiver Full RS232 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers, Receivers, Transceivers
Manufacturer Maxim Integrated
Packaging Reel(TR)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 460Kbps
Operating Supply Voltage 2.25 V ~ 3 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 16-SSOP (0.209", 5.30mm Width)
Manufacturer Device Package 16-SSOP
Win Source Part Number 144741-MAX3316EEAE+T
Ultra Librarian 3D Model Ultra Librarian MAX3316EEAE+T CAD Model

Description

The MAX3316EEAE+T is a high-performance, low-power transceiver module from Maxim Integrated, designed for bidirectional communication in RS-232 protocol interfaces. This integrated circuit is a perfect solution for applications that require reliable data transmission with minimal power consumption.

Key Features

  • Interface Type: The device supports RS-232 communication protocol, ensuring compatibility with a wide range of serial communication standards.
  • Supply Voltage: It operates at a single +3.0V to +5.5V power supply, which is suitable for battery-powered and portable devices.
  • Low Power Consumption: The MAX3316EEAE+T is designed for low-power operation, making it ideal for power-sensitive applications.
  • Data Rate: It supports data rates up to 460kbps, providing efficient and fast data transmission.
  • Electrostatic Discharge (ESD) Protection: The device offers built-in ESD protection up to ±15kV, safeguarding the transceiver from potential damage caused by static electricity.
  • Number of Drivers/Receivers: This transceiver contains one driver and one receiver, facilitating full-duplex communication.
  • Temperature Range: It operates over the extended industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Package: The MAX3316EEAE+T comes in a 16-SSOP (0.209", 5.30mm Width) package, which is compact and suitable for space-constrained applications.

Applications

The versatility of the MAX3316EEAE+T makes it an excellent choice for a variety of applications, including:

  • Portable and battery-powered devices
  • Notebook, sub-notebook, and palmtop computers
  • Handheld equipment
  • Peripherals
  • Data cable interfaces

Conclusion

The MAX3316EEAE+T from Maxim Integrated is a robust RS-232 transceiver that offers a blend of performance, power efficiency, and reliability. Its ESD protection, high data rate capability, and low power consumption make it an excellent choice for designers looking to implement serial communication in their products with minimal design complexity and power overhead.

You May Also Be Interested in

Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess