EN
  • EN
  • DE

MAX14753EUE+

Part No MAX14753EUE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 4X1 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Maximum) 130 Ohm
Channel-to-Channel Matching (ΔRon) 500 mOhm
Operating Supply Voltage 20 V ~ 72 V
Dual Voltage Supply ±10 V ~ 36 V
Switch Time (Ton, Toff) (Maximum) 25μs, 2μs
-3db Bandwidth 20MHz
Charge Injection 200pC
Channel Capacitance (CS(off), CD(off)) 3.7pF
Current - Leakage (IS(off)) (Maximum) 20nA
Crosstalk -62dB @ 100kHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 785359-MAX14753EUE+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX14753EUE+ CAD Model

Description

Maxim Integrated MAX14753EUE+ Analog Multiplexer

The MAX14753EUE+ from Maxim Integrated is a high-performance, 8-channel analog multiplexer that offers a precise and flexible solution for routing analog signals in various electronic systems. This device is part of Maxim's extensive range of analog switches and multiplexers that are designed to cater to a wide array of applications, from data acquisition systems to communication devices.

Featuring a single 8-to-1 multiplexer, the MAX14753EUE+ allows users to connect one of eight inputs to a common output, making it an ideal choice for applications where space is at a premium and multiple signals need to be managed through a single channel. The multiplexer operates with a dual-supply voltage ranging from ±4.5V to ±20V, or a single supply voltage between +9V to +36V, providing versatility for different system requirements.

The MAX14753EUE+ boasts low on-resistance (Ron) of 175Ω (max) and low charge injection, which ensures minimal signal distortion and high signal integrity. The device also features fast switching times, with tON of 250ns and tOFF of 145ns, enabling quick signal routing and reducing latency in critical applications.

For enhanced system reliability, the MAX14753EUE+ includes fault protection. When powered off, the device disconnects the signal paths, and during power-up, the multiplexer's outputs are kept in a high-impedance state to prevent unwanted signal feedthrough. Additionally, the device is equipped with an overvoltage protection feature that protects the multiplexer inputs against transient events and voltage spikes up to +36V, regardless of the supply voltage.

The MAX14753EUE+ comes in a 16-pin TSSOP package, providing a compact solution that is suitable for space-constrained applications. Its robust design and wide operating temperature range of -40°C to +85°C make it a reliable choice for industrial environments and applications requiring high precision and durability.

Whether used in data acquisition systems, test equipment, or audio signal routing, the Maxim Integrated MAX14753EUE+ analog multiplexer is engineered to deliver high performance and reliability, simplifying the design and enhancing the functionality of complex electronic systems.

You May Also Be Interested in

STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Texas Instruments
IC ANLOG SWITCH SGL BILAT SOT-5 / 1 Circuit IC Switch 1:1 10Ohm SOT-5
Lowest to $0.3172
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.0000 $80.0000
2+ $77.5000 $155.0000
3+ $75.0000 $225.0000
4+ $72.5000 $290.0000
5+ $65.0000 $325.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,202 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess