EN
  • EN
  • DE

MAX3325ECUP+

Part No MAX3325ECUP+
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 210873-MAX3325ECUP+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3325ECUP+ CAD Model

Description

Product Overview: MAX3325ECUP+ from Maxim Integrated

The MAX3325ECUP+ is a high-performance, low-power, true RS-232 transceiver from Maxim Integrated, designed to meet the demanding requirements of portable and space-constrained applications. This device is ideal for communication in harsh environments, thanks to its robust features and reliable design.

Key Features

  • Integrated Charge Pump: The transceiver utilizes a novel charge pump circuit, which requires only four small 0.1µF capacitors for operation. This charge pump allows the device to deliver true RS-232 performance from a single power supply ranging from +3.0V to +5.5V.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the MAX3325ECUP+ consumes only 1µA of supply current when in shutdown mode, making it an excellent choice for battery-operated devices.
  • Flexible Data Rate: It supports data rates up to 250kbps, ensuring compatibility with a wide range of communication protocols and enabling fast data transfer.
  • ESD Protection: The device features a ±15kV ESD protection on transmitter outputs and receiver inputs, significantly enhancing its robustness against electrostatic discharges.
  • Integrated Receivers: It includes two receivers that remain active even during shutdown, allowing the device to monitor for incoming data while conserving power.

Applications

The MAX3325ECUP+ is versatile and can be used in various applications, including:

  • Battery-Powered Equipment
  • Handheld and Portable Devices
  • Notebook, Subnotebook, and Palmtop Computers
  • Peripherals
  • Data Cable

Package and Reliability

The device is offered in a 16-pin TSSOP package, which provides a compact footprint suitable for space-constrained PCB layouts. Maxim Integrated's commitment to quality ensures that the MAX3325ECUP+ is a reliable component for your design, with each unit rigorously tested to meet the highest standards of performance and durability.

Ordering Information

To order or learn more about the MAX3325ECUP+ transceiver, visit Maxim Integrated's official website or contact an authorized distributor. Ensure your designs are equipped with the best in communication technology by choosing the MAX3325ECUP+ for your next project.

You May Also Be Interested in

ESMT
Lowest to $2.9349
ESMT
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
EliteMT
Lowest to $2.1853
Coilcraft
Lowest to $1.5451
STMicroelectronics
Need more? Email Us
ESMT
Need more? Email Us
EliteMT
Lowest to $1.3456
EPCOS (TDK)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess