EN
  • EN
  • DE
  • IT

MAX333AEUP+

Part No MAX333AEUP+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Quad SPDT 20-Pin TSSOP / IC SWITCH QUAD SPDT 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPDT
Number of Circuits 4
On-State Resistance (Maximum) 45 Ohm
Channel-to-Channel Matching (ΔRon) 2 Ohm (Maximum)
Operating Supply Voltage 10 V ~ 30 V
Dual Voltage Supply ±4.5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum) 175ns, 145ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 5pF
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -78dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 785943-MAX333AEUP+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX333A
Introduction Date June 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX333AEUP+ CAD Model

Description

Maxim Integrated's MAX333AEUP+: High-Performance Analog Switch

The MAX333AEUP+ is a precision, quad, single-pole double-throw (SPDT) analog switch from Maxim Integrated that delivers exceptional performance in a wide range of applications. This device is designed to operate with a single +5V to +30V supply or dual ±4.5V to ±20V supplies, providing versatility for different system requirements.

With its low on-resistance of 100Ω max, the MAX333AEUP+ ensures minimal signal distortion and maintains excellent signal integrity. This characteristic, combined with the low charge injection of 10pC max, makes it an ideal choice for sample-and-hold circuits and analog signal routing applications where preserving signal fidelity is paramount.

The switch's high off-isolation of -80dB at 1MHz is another key feature, significantly reducing signal leakage between channels and enhancing overall system performance. This makes the MAX333AEUP+ suitable for complex signal routing in audio, video, and data acquisition systems where isolation is critical.

The MAX333AEUP+ comes in a compact 20-pin TSSOP package, which is perfect for space-constrained designs. Its extended temperature range of -40°C to +85°C enables reliable operation in harsh environments, ensuring consistent performance across various conditions.

Additional features of the MAX333AEUP+ include fast switching times, with tON of 175ns and tOFF of 145ns, which allow for quick signal transitions and are beneficial in time-sensitive applications. The device also offers a low crosstalk of -80dB at 1MHz, which minimizes interference between switch channels and contributes to the integrity of the transmitted signals.

Furthermore, the MAX333AEUP+ is TTL/CMOS logic compatible, making it easy to interface with a broad range of digital controllers and processors. This compatibility simplifies the integration process and reduces the need for additional level-shifting components.

In summary, the MAX333AEUP+ from Maxim Integrated is a high-quality, versatile analog switch that provides excellent performance characteristics for demanding applications. Its robust feature set and reliable operation make it an outstanding choice for designers who require a superior analog switching solution.

You May Also Be Interested in

ON Semiconductor
IC MUX 8:1 400OHM 16TSSOP
Lowest to $11.3734
Analog Devices Inc.
IC SWITCH DUAL SPDT 16TSSOP / 2 Circuit IC Switch 2:1 1.1Ohm 16-TSSOP
Lowest to $7.1849
Analog Devices Inc.
IC SWITCH SPDT 8MSOP / 1 Circuit IC Switch 2:1 35Ohm 8-MSOP
Lowest to $6.3977
Renesas Electronics America
MULTIPLEXERS/SWITCHES / Circuit IC Switch
Lowest to $0.3661
ON Semiconductor
SINGLE-ENDED MUX, 8 CHANNEL / Circuit IC Switch
Need more? Email Us
ON Semiconductor
SINGLE-ENDED MUX, 2 CHANNEL / Circuit IC Switch
Lowest to $3.6298
Analog Devices Inc.
IC MULTIPLEXER DUAL 4X1 16CDIP / Circuit IC Switch 16-CERDIP
Lowest to $16.1752
ON Semiconductor
DIFFERENTIAL MUX, 4 CHANNEL / Circuit IC Switch
Lowest to $1.5873
STMicroelectronics
IC SWITCH DUAL SPDT 16QFN / 2 Circuit IC Switch 2:1 500mOhm 16-QFN (3x3)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2920 $55.7520
14+ $7.6242 $106.7388
21+ $7.3860 $155.1060
28+ $7.1477 $200.1356
37+ $6.9095 $255.6515
49+ $6.1947 $303.5403
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess