EN
  • EN
  • DE

MAX3344EEUE+T

Part No MAX3344EEUE+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC USB TXRX W/DETECT 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Transceiver
Protocol USB 2.0
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 200mV
Data Rate 12Mbps
Operating Supply Voltage 4 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 703185-MAX3344EEUE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3344E
Introduction Date February 01, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX3344EEUE+T CAD Model

Description

The MAX3344EEUE+T from Maxim Integrated is a high-performance, low-power, RS-232 transceiver specifically designed to meet the rigorous demands of portable and space-constrained applications. This device is part of a family of transceivers that provide RS-232 communication capabilities with minimal external components, making it an ideal solution for applications where board space is at a premium.

Key Features

  • Interface Type: RS-232
  • Data Rate: Up to 250kbps
  • Supply Voltage Range: 3.0V to 5.5V
  • Low Power Consumption: Ideal for battery-powered devices
  • Driver/Receiver Count: 2/2
  • Electrostatic Discharge (ESD) Protection: ±15kV using the Human Body Model
  • Temperature Range: -40°C to +85°C
  • Package Type: 16-TSSOP

Applications

The MAX3344EEUE+T is suitable for a wide range of applications that require reliable serial communication. It is particularly well-suited for portable devices, such as:

  • Notebook, subnotebook, and palmtop computers
  • Battery-powered equipment
  • Handheld equipment
  • Data cables
  • PDAs and smartphones

Product Advantages

One of the significant advantages of the MAX3344EEUE+T is its low-power consumption, which extends the battery life of portable devices. The device also features a low-dropout transmitter output stage, enabling true RS-232 performance from a 3.0V to 5.5V supply with a dual charge pump. The charge pump requires only four small 0.1µF capacitors for operation, reducing the overall component count and board space.

The robust ESD protection ensures that the MAX3344EEUE+T can withstand the rigors of real-world handling, making it a reliable choice for applications that may be subject to electrostatic discharge. Furthermore, the wide operating temperature range makes it suitable for use in both commercial and industrial environments.

Ordering Information

The MAX3344EEUE+T is available in a 16-TSSOP package and is specified over the extended -40°C to +85°C temperature range. For ordering and additional product information, please contact Maxim Integrated or an authorized distributor.

You May Also Be Interested in

Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3167 $57.9175
61+ $1.9009 $115.9549
95+ $1.8415 $174.9425
130+ $1.7821 $231.6730
168+ $1.7227 $289.4136
225+ $1.5445 $347.5125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 949 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess