EN
  • EN
  • DE

USB7050T-I/KDX

Part No USB7050T-I/KDX
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description 4 PORT USB3.1 GEN1 - PD UPSTREAM / Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Series *
Package Tape & Reel
Base Product Number USB7050
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342831-USB7050T-I/KDX
Ultra Librarian 3D Model Ultra Librarian USB7050T-I/KDX CAD Model

Description

The USB7050T-I/KDX is a cutting-edge USB 3.1 Gen 1 hub controller from Microchip Technology, designed to deliver high-performance data transfer and charging capabilities. This advanced device is part of Microchip's expansive portfolio of USB solutions, engineered to cater to the increasing demands of modern USB connectivity.

With its support for USB 3.1 Gen 1, the USB7050T-I/KDX offers super-speed data transfer rates of up to 5 Gbps, enabling rapid movement of data between devices. This makes it an ideal choice for applications that require quick and efficient data handling, such as high-definition video streaming, data storage, and complex industrial tasks.

The USB7050T-I/KDX is equipped with multiple downstream ports, allowing for the connection of various USB devices simultaneously. This feature enhances the functionality and flexibility of the hub, making it a versatile addition to any USB system architecture. Its intelligent port allocation ensures optimal bandwidth distribution among connected devices, providing a seamless user experience.

This hub controller is designed with robustness in mind. It includes built-in features to protect against overcurrent and electrostatic discharge (ESD), ensuring the longevity and reliability of both the hub and connected devices. The USB7050T-I/KDX is also compliant with battery charging specifications, offering efficient charging solutions for battery-powered devices.

The compact and energy-efficient design of the USB7050T-I/KDX makes it suitable for integration into a wide range of applications, from desktop and laptop computers to embedded systems and consumer electronics. Its flexible design allows for easy implementation into existing designs, reducing development time and accelerating time-to-market for new products.

Overall, the USB7050T-I/KDX from Microchip Technology is a high-performance, reliable, and versatile USB hub controller that meets the needs of modern connectivity. Its advanced features and robust design make it an essential component for developers looking to enhance the USB capabilities of their products.

You May Also Be Interested in

Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415
Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
Cypress Semiconductor Corp
IC USB CNTRLR I2C/SPI/UART 24QFN
Lowest to $0.0937
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $1.5857

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess