EN
  • EN
  • DE

PI5V331QEX

Part No PI5V331QEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description Analog Multiplexer Dual 4:1 16-Pin QSOP T/R / IC 4:1 MUX/DEMUX QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Applications Video
Number of Channels 2
Max On Resistance 10 Ohm
Single Supply Voltage (V+) 5V
-3db Bandwidth 150MHz (Min)
Features Bi-Directional
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QSOP
Win Source Part Number 092189-PI5V331QEX
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PI5V331
Introduction Date February 18, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PI5V331QEX CAD Model

Description

The PI5V331QEX is a high-performance, 4-channel 2:1 multiplexer/demultiplexer from Diodes Incorporated, designed to meet the needs of high-speed signal switching applications. This versatile component is ideal for signal gating, multiplexing, and demultiplexing in a variety of electronic systems, including communication devices, data processing equipment, and consumer electronics.

Key Features

  • High-Bandwidth: With a wide bandwidth, this device ensures minimal signal distortion and supports high-speed data transmission, making it suitable for video, audio, and high-frequency signal processing.
  • Low Crosstalk: Engineered to minimize signal interference, the PI5V331QEX ensures clear and reliable switching, crucial for maintaining signal integrity in complex electronic systems.
  • Low On-Resistance: The low on-resistance characteristic of this switch allows for efficient signal transmission with minimal power loss, enhancing overall system performance.
  • Single Supply Operation: Operating from a single power supply ranging from 2.3V to 5.5V, the PI5V331QEX is compatible with a variety of logic levels, simplifying power management in mixed-voltage systems.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +85°C, this device is robust enough to function reliably in a broad spectrum of environmental conditions.
  • ESD Protection: The built-in ESD protection circuits safeguard the device against electrostatic discharges, ensuring long-term reliability and stability.

Applications

The PI5V331QEX is well-suited for a range of applications, including but not limited to:

  • Signal routing in audio and video equipment
  • Data communication systems
  • Networking devices and switches
  • Computer peripherals
  • Cellular phones and PDAs

With its combination of high-bandwidth performance, low crosstalk, and single-supply operation, the PI5V331QEX from Diodes Incorporated is a reliable choice for designers looking to optimize their signal switching capabilities in compact and power-sensitive applications.

You May Also Be Interested in

M/A-Com Technology Solutions
INTEGRATED CIRCUIT / Switch IC Channel
Need more? Email Us
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Maxim Integrated
AUDIO CLICKLESS SWITCH
Lowest to $4.3793
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROTECTOR / Switch IC Channel
Lowest to $1.4149
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Fairchild/ON Semiconductor
DC DC CNTRLR TRIPLE-OUT SYNC BUC / Switch IC Channel
Lowest to $0.5047
Maxim Integrated
IC SWITCH QUAD SPDT 28TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7315 $51.2050
170+ $0.6002 $102.0340
260+ $0.5815 $151.1900
360+ $0.5627 $202.5720
460+ $0.5440 $250.2400
620+ $0.4877 $302.3740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,400 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess