EN
  • EN
  • DE

MAX3344EEUE

Part No MAX3344EEUE
Manufacturer Maxim Integrated
Catalog Misc Products
Description +-5kV ESD-Protected USB Transceivers in UCSP with USB Detect
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829766-MAX3344EEUE
Ultra Librarian 3D Model Ultra Librarian MAX3344EEUE CAD Model

Description

Maxim Integrated MAX3344EEUE Overview

The MAX3344EEUE from Maxim Integrated is a high-performance, low-power, RS-232 to logic level bi-directional translator that is designed to provide seamless communication between RS-232 devices and TTL or CMOS logic level interfaces. This integrated circuit (IC) is particularly suitable for applications that require reliable data transfer over RS-232 communication ports, such as industrial control systems, point-of-sale terminals, and data loggers.

Key Features

  • High Data Rate: The MAX3344EEUE supports data rates up to 1Mbps, allowing for rapid data transfer and efficient communication between devices.
  • Low Power Consumption: With its low-power shutdown mode, the device significantly reduces power consumption when not in active use, making it ideal for battery-powered or energy-sensitive applications.
  • Integrated ESD Protection: The device features integrated Electrostatic Discharge (ESD) protection circuitry, safeguarding the IC against the harmful effects of static electricity and enhancing its durability and reliability.
  • Single Supply Operation: It operates from a single +3.0V to +5.5V power supply, simplifying power management in mixed-voltage systems.
  • Small Package Size: The MAX3344EEUE comes in a compact 16-pin TSSOP package, making it a space-saving solution for designs where board space is at a premium.

Applications

Due to its versatile features, the MAX3344EEUE is well-suited for a variety of applications across multiple industries. Some of the common applications include:

  • Portable and battery-powered devices
  • Industrial control systems
  • Data acquisition systems
  • GPS receivers
  • Medical equipment
  • Telecommunications infrastructure

Maxim Integrated's commitment to quality and performance is evident in the MAX3344EEUE. This RS-232 to logic level translator is engineered to provide reliable, high-speed data communication while maintaining low power consumption, making it an excellent choice for designers looking to enhance the connectivity of their electronic systems.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1924 $60.6556
45+ $2.6195 $117.8775
69+ $2.5375 $175.0875
95+ $2.4555 $233.2725
122+ $2.3747 $289.7134
163+ $2.1287 $346.9781
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess