EN
  • EN
  • DE

MAX3355EEUD+

Part No MAX3355EEUD+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description - Charge Pump, USB Voltage Regulator IC 1 Output 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer Maxim Integrated
Packaging Tube
Applications Charge Pump, USB
Voltage - Input 2.6 V ~ 5.5 V
Number of Outputs 1
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Device Package 14-TSSOP
Win Source Part Number 112547-MAX3355EEUD+
Ultra Librarian 3D Model Ultra Librarian MAX3355EEUD+ CAD Model

Description

The MAX3355EEUD+ is a cutting-edge USB transceiver chip designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This highly versatile IC is specifically engineered to facilitate USB On-The-Go (OTG) applications, providing a seamless interface between USB devices and the host controller.

Key Features

  • USB OTG Compliance: The MAX3355EEUD+ meets the specifications of the USB 2.0 standard for OTG, ensuring compatibility with a wide range of USB devices and hosts.
  • Integrated Charge Pump: The device includes an on-chip 5V charge pump, eliminating the need for an external 5V supply and thus simplifying the overall design and reducing the bill of materials.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX3355EEUD+ operates with minimal power draw, making it ideal for battery-powered applications.
  • Automatic Detection: The chip can automatically detect the presence of a USB plug and determine whether it is functioning as a host or peripheral, providing a plug-and-play experience.
  • Flexible Interface: It offers a variety of interface options, including SPI or parallel, providing flexibility for system designers to integrate the chip into various architectures.

Applications

The MAX3355EEUD+ is suitable for a diverse array of applications, particularly those requiring portable and compact USB connectivity solutions. It is commonly used in:

  • Smartphones and Tablets
  • Portable Media Players
  • Digital Cameras
  • GPS Units
  • Handheld Gaming Devices

Technical Specifications

The device comes in a 14-pin TSSOP package, offering a compact footprint for space-constrained applications. It operates over a temperature range of -40°C to +85°C, ensuring reliable performance in diverse operating environments.

Conclusion

The MAX3355EEUD+ from Maxim Integrated is a highly reliable and efficient solution for adding USB OTG functionality to a variety of electronic devices. With its integrated features and compliance with USB 2.0 OTG standards, it stands out as a top choice for designers looking to enhance their products with advanced USB capabilities.

You May Also Be Interested in

Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Lowest to $4.9942
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Lowest to $4.5657
STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
Lowest to $3.8660
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7386 $59.2158
7+ $16.1958 $113.3706
10+ $15.6897 $156.8970
14+ $15.1836 $212.5704
18+ $14.6775 $264.1950
23+ $13.1591 $302.6593
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,102 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess