EN
  • EN
  • DE

MAX335EWG+T

Part No MAX335EWG+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH OCTAL SPST 24SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Switch Circuit SPST - NO
Number of Circuits 8
On-State Resistance (Maximum) 150Ohm
Supply Voltage , Dual (V±) ±4.5V ~ 20V
Switch Time (Ton, Toff) (Maximum) 400ns, 400ns
Channel Capacitance (CS(off), CD(off)) 2pF, 2pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -100dB at 100kHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Family Part Number MAX335
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 703197-MAX335EWG+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX335EWG+T CAD Model

Description

Product Overview: MAX335EWG+T from Maxim Integrated

The MAX335EWG+T is a highly efficient and versatile CMOS analog multiplexer/demultiplexer from Maxim Integrated. This precision device is designed to cater to a variety of applications, including data acquisition systems, signal routing, and industrial automation, among others.

Featuring a single 8-channel configuration, the MAX335EWG+T allows for seamless switching between eight different inputs or outputs. One of the standout features of this product is its low on-resistance (100Ω max), which ensures minimal signal attenuation and distortion, making it suitable for high-fidelity applications. Additionally, the on-resistance is matched between switches to within 4Ω and is flat (5Ω max) over the specified signal range, which is essential for maintaining signal integrity.

The MAX335EWG+T operates with a single supply voltage ranging from +4.5V to +30V or a dual supply voltage from ±4.5V to ±20V, providing flexibility in various system designs. Its digital inputs are TTL/CMOS-logic compatible, allowing for easy integration into digital systems. The low crosstalk (-80dB at 50kHz) and off-isolation (-75dB at 50kHz) characteristics make it an excellent choice for complex multiplexing applications where signal purity is critical.

This multiplexer comes in a wide-body 24-pin SOIC package, which is designed for optimal thermal performance and space-saving on PCBs. The MAX335EWG+T also features break-before-make switching, which prevents momentary shorting when switching channels. It has an ESD tolerance of 2000V, which provides robustness and reliability in harsh environments.

Maxim Integrated's MAX335EWG+T is a testament to the company's commitment to providing high-quality, precision-engineered solutions for the electronics industry. Its combination of low on-resistance, matched switch characteristics, and flexible power supply options make it a top choice for designers looking for a reliable multiplexer/demultiplexer for their next project.

You May Also Be Interested in

Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4602 $52.3010
12+ $8.5827 $102.9924
19+ $8.3145 $157.9755
25+ $8.0463 $201.1575
33+ $7.7781 $256.6773
44+ $6.9735 $306.8340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess